EN
  • EN
  • DE

SN74LVC16646ADLR

Part No SN74LVC16646ADLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74LVC16646
Other Names -296-15563-1,-SN74LVC16646ADLRG4,-SN74LVC16646ADLRG4R,-296-15563-1R,-SN74LVC16646ADLRR,296-15563-1R,-296-15563-1,TEXTISSN74LVC16646ADLR,296-15563-6,296-15563-2R,2156-SN74LVC16646ADLR,296-15563-2,296-15563-1,296-15563-6R
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259433-SN74LVC16646ADLR
Ultra Librarian 3D Model Ultra Librarian SN74LVC16646ADLR CAD Model

Description

The SN74LVC16646ADLR is a high-performance, 16-bit bus transceiver and register from Texas Instruments, designed to provide bidirectional communication between data buses. This integrated circuit is part of the SN74LVC family, which operates on a low-voltage and low-power technology, making it suitable for interfacing with 3.3V and 5V systems. Its versatility and efficiency make it an ideal choice for a wide range of applications, including computing, networking, and telecommunications.

Key Features

  • Wide Operating Voltage Range: The device supports a wide voltage range from 2.7V to 3.6V, which provides flexibility in various power environments and compatibility with mixed-voltage systems.
  • High-Speed Data Transfer: With a maximum data rate of 240Mbps (megabits per second), the SN74LVC16646ADLR ensures swift data communication between buses, contributing to improved overall system performance.
  • Low Power Consumption: This bus transceiver and register is designed for low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Flow-Through Architecture: The device's flow-through pinout facilitates easy PCB layout by simplifying the routing of signals between the microprocessor or microcontroller and the memory or peripheral devices.
  • Output Drive Capability: The SN74LVC16646ADLR can drive up to 24mA, providing robust signal integrity even in the presence of heavy loads.

Technical Specifications

  • Logic Type: Bus Transceiver with Directional Control
  • Number of Bits per Element: 8
  • Number of Elements: 2
  • Output Type: 3-State
  • Mounting Type: Surface Mount
  • Package / Case: 48-BSSOP (0.295", 7.50mm Width)
  • Operating Temperature: -40°C to 85°C

Applications

The SN74LVC16646ADLR is a versatile component that can be used in various digital systems. Its primary applications include memory data buffering, data multiplexing, and bidirectional data communication tasks in servers, desktops, laptops, and communication infrastructure equipment.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess