EN
  • EN
  • DE

PIC18F66J50T-I/PT

Part No PIC18F66J50T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP / PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 49
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18F66
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F66J50T-I/PTDKR,PIC18F66J50T-I/PTCT,PIC18F66J50T-I/PTTR
Standard Package 1,200
Win Source Part Number 1322584-PIC18F66J50T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F66J50T-I/PT CAD Model

Description

The PIC18F66J50T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require sophisticated control and connectivity features. This MCU is part of the popular PIC18F family, known for its robust architecture, rich feature set, and versatility in various embedded systems.

Key Features:

  • Advanced RISC Architecture: The PIC18F66J50T-I/PT is built on a powerful RISC processor architecture, which provides a balanced combination of performance and power efficiency, making it suitable for both high-speed and low-power applications.
  • Integrated USB Interface: With a full-speed USB 2.0 compliant interface, this MCU offers convenient connectivity options for devices requiring data transfer or communication with other peripherals or hosts.
  • Generous Memory Capacity: It comes equipped with 64KB of flash memory and 4KB of RAM, allowing for ample space to store application code and manage data efficiently.
  • Enhanced Peripheral Set: The device includes a range of built-in peripherals such as timers, serial communication modules (USART, SPI, I²C), 10-bit Analog-to-Digital Converters (ADC), and more to support complex tasks without the need for additional components.
  • Wide Operating Voltage Range: The MCU operates across a voltage range of 2.0V to 3.6V, giving designers the flexibility to use it in various power environments.
  • Extended Temperature Range: It is designed to perform reliably in extreme conditions with an operational temperature range of -40°C to +85°C.
  • Surface Mount Package: The TQFP (Thin Quad Flat Package) form factor allows for a compact design footprint and is ideal for space-constrained applications.

Applications:

The PIC18F66J50T-I/PT is suitable for a broad spectrum of applications, including but not limited to industrial control systems, consumer electronics, medical devices, automotive systems, and Internet of Things (IoT) devices. Its integrated USB functionality makes it particularly well-suited for applications that require regular firmware updates or data logging capabilities.

Overall, the PIC18F66J50T-I/PT MCU from Microchip Technology is a reliable and versatile choice for developers and engineers looking to create sophisticated embedded systems with a need for a rich set of features and connectivity options.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess