EN
  • EN
  • DE

SN74LVC16373A

Part No SN74LVC16373A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255479-SN74LVC16373A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC16373A CAD Model

Description

SN74LVC16373A 16-Bit Transparent D-Type Latch

The SN74LVC16373A from Texas Instruments is a high-performance, 16-bit transparent D-type latch designed for 2-V to 3.6-V VCC operation. This integrated circuit is part of the LVC family, which offers products with a 5-V tolerant input for mixed-voltage mode operation and down translation to interface with 5-V logic at a lower voltage operation.

Key Features

  • Wide Operating Voltage Range: Designed to operate from 2 V to 3.6 V, making it suitable for a variety of low-voltage applications.
  • High Drive Capability: Provides 24-mA output drive at 3.3 V, which is beneficial for driving heavier loads.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5 V, allowing direct interfacing with 5-V logic without the need for additional level shifting.
  • Low Power Consumption: Features a low ICC of 20 µA maximum, contributing to energy-efficient designs.
  • Edge-Rate Control: Inputs accept voltages up to 5.5 V and have Ioff which supports partial Power-down mode operation.
  • Latch-Up Performance: Exceeds 250 mA per JESD 17, ensuring robustness in harsh environments.

Applications

The SN74LVC16373A is versatile and can be used in a wide range of applications, including:

  • Memory address latching
  • Data storage and retrieval systems
  • Bus interface and buffering
  • Computers and computer peripherals
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC16373A is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial sectors. The product is available in a wide variety of packages, including the 48-pin TSSOP and 48-pin TVSOP, providing flexibility for different design needs.

With its combination of performance, power efficiency, and 5-V tolerant inputs, the SN74LVC16373A is an excellent choice for designers looking to create reliable, high-performance systems that need to interface with both modern low-voltage components and legacy 5-V logic.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess