The SN74LVC16245A device from Texas Instruments is a 16-bit non-inverting bus transceiver designed to provide bidirectional voltage-level translation and high-speed data transfer between systems operating at different voltage levels. This product is part of the LVC family, which offers low-voltage CMOS logic integrated circuits, optimized for low power consumption and high noise immunity.
Key Features
- Wide Operating Voltage Range: The SN74LVC16245A is designed to operate from 1.65V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
- High-Speed Data Transfer: The device supports data transfer rates up to 380 Mbps, ensuring high-speed communication between devices.
- Low Power Consumption: It features a low ICC of 20 µA max, which reduces power consumption and extends battery life in portable applications.
- Output Enable (OE) Feature: The OE input controls the transceiver function and can disable the device so that the buses are effectively isolated.
- Flow-Through Architecture: The design facilitates easy PCB layout with the organized data path flow.
- Multiple Package Options: Available in a range of packages including DBT, DGG, and DL, accommodating various design sizes and applications.
Applications
The SN74LVC16245A is ideal for a multitude of applications that require voltage level translation or dual-supply bus interfacing, including:
- Telecommunications
- Computers and Peripherals
- Networking
- Data storage
- Consumer Electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC16245A is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring a stable and long-lasting operation in your critical applications.
Ordering Information
For detailed ordering and shipping information, please refer to the official Texas Instruments website or contact your local TI distributor. Ensure to verify the part number for the specific package and temperature range suited for your application.