The SN74LVC162244ADL is a high-quality product from the renowned manufacturer, Texas Instruments. This device is a 16-Bit Buffer/Driver with 3-State Outputs. It is designed for low voltage (3.3-V) VCC operation, but with the capability to provide a TTL interface to a 5-V system environment.
Key Features
- Operates From 1.65 V to 3.6 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 5.5 ns at 3.3 V
- Typical VOLP (Output Ground Bounce)
< 0.8 V at VCC = 3.3 V, TA = 25°C
- Ioff and Power-Up 3-State Support Hot Insertion
- Bus Hold on Data Inputs Eliminates the Need for External Pullup/Pulldown Resistors
Applications
The SN74LVC162244ADL is ideal for a variety of applications. It is particularly useful in driving data lines in bus-oriented systems. With its high drive capability, it is also suitable for memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
High-Quality Design
This device is designed with the utmost attention to quality and performance. The SN74LVC162244ADL is designed for asynchronous communication between data buses. It has a wide operating temperature range from -40°C to 85°C, ensuring reliable operation in a variety of environments.
Reliability and Assurance
When you purchase the SN74LVC162244ADL, you're investing in a product from Texas Instruments - a company known for its commitment to quality, reliability, and performance. This device is no exception, providing you with the robust and reliable operation you need for your electronic applications.