EN
  • EN
  • DE

SN74LVC157AQPWREP

Part No SN74LVC157AQPWREP
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74LVC157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-22336-2, 296-22336-1, -SN74LVC157AQPWREP-NDR, 296-22336-2-NDR, 296-22336-6-NDR, -296-22336-1-ND, 296-22336-1-NDR, 296-22336-6, -296-22336-1, -V62/04659-01YE-NDR, -V62/04659-01YE, V62/04659-01YE, -296-22336-1-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896729-SN74LVC157AQPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC157AQPWREP CAD Model

Description

SN74LVC157AQPWREP - Texas Instruments

The SN74LVC157AQPWREP is a high-performance, quadruple 2-line to 1-line data selector/multiplexer from Texas Instruments, designed for use in military, space, and other high-reliability applications. This integrated circuit is part of the Enhanced Product (EP) portfolio, which ensures that it meets the stringent requirements of these demanding environments.

Constructed with advanced silicon-gate CMOS technology, the SN74LVC157AQPWREP offers optimal performance while maintaining low power consumption. It operates over a broad voltage range of 2.7 V to 3.6 V, making it compatible with a variety of systems and ensuring flexibility in design. The device's high-impedance state during power-up and power-down prevents erroneous switching, thus enhancing system stability.

The SN74LVC157AQPWREP features four multiplexers, each with two inputs and one output, allowing for efficient data routing and control. With a typical switching speed of just 4.5 ns, this device ensures rapid data selection and high-speed operation, which is critical in time-sensitive applications. The input and output structures support down-voltage interfacing, enabling seamless integration with other components in mixed-voltage systems.

Each multiplexer is equipped with its own select input, which determines which of the two data inputs is propagated to the output. An additional enable input allows the entire device to be disabled, placing the outputs in a high-impedance state. This feature is particularly useful for bus-oriented applications, where multiple devices may share a common data bus.

The SN74LVC157AQPWREP is provided in a compact, surface-mount TSSOP (Thin Shrink Small Outline Package) with 16 pins, ensuring a minimal footprint on printed circuit boards. Texas Instruments' commitment to quality is evident in the device's extended temperature range of -55°C to 125°C and its compliance with the Defense Logistics Agency (DLA) Standard Microcircuit Drawing (SMD). These characteristics make the SN74LVC157AQPWREP an excellent choice for designers seeking a reliable and versatile data selector/multiplexer for high-reliability applications.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0660 $51.6500
59+ $1.6952 $100.0168
92+ $1.6423 $151.0916
126+ $1.5893 $200.2518
163+ $1.5363 $250.4169
218+ $1.3774 $300.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,956 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess