EN
  • EN
  • DE

74CBTLV3126DBQRG4

Part No 74CBTLV3126DBQRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE QUADRUPLE FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131230-74CBTLV3126DBQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3126DBQRG4 CAD Model

Description

Product Overview: 74CBTLV3126DBQRG4 by Texas Instruments

The 74CBTLV3126DBQRG4 is a high-performance, quad FET bus switch designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This switch provides a set of key features that make it suitable for a variety of applications where low-voltage operation and reduced power consumption are critical.

Key Features

  • Low Voltage Operation: The 74CBTLV3126DBQRG4 operates at a voltage range of 2.3V to 3.6V, which makes it ideal for interfacing with low-voltage logic without the need for level shifting.
  • High Bandwidth: With a bandwidth of up to 250 MHz, this switch can handle high-speed signal transmission with minimal signal degradation, ensuring integrity in communication and data pathways.
  • Low On-State Resistance: The device features a low on-state resistance (typically 5 ohms), which minimizes signal distortion and power loss, thereby improving overall system efficiency.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing additional flexibility and protection in mixed-voltage environments.
  • Quick Switching: Fast switch times (turn-on and turn-off) enable rapid signal switching, which is crucial for high-speed data processing and communication systems.
  • Low Power Consumption: The low quiescent current draw contributes to energy savings, making it suitable for battery-operated and power-sensitive applications.

Applications

The versatility of the 74CBTLV3126DBQRG4 makes it an excellent choice for a wide range of applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, where selective control of signal paths is required
  • Interfacing and level shifting for multi-voltage systems
  • Hot-swapping and hot-docking operations in portable devices
  • Function multiplexing in complex electronic systems

Quality and Reliability

The 74CBTLV3126DBQRG4 is provided in a SSOP (DBQ) package and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. Texas Instruments is known for their commitment to quality, and this product is no exception, offering both robustness and longevity for critical electronic systems.

Whether you're designing a sophisticated server system or a compact consumer electronic device, the 74CBTLV3126DBQRG4 from Texas Instruments offers a blend of performance, efficiency, and reliability that can meet your switching needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,636 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess