EN
  • EN
  • DE

SN74LVC14AQDREP

Part No SN74LVC14AQDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT 6CH 1-IN 14SOIC / Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.4V ~ 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74LVC14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names V62/04658-01XE,-V62/04658-01XE,-SN74LVC14AQDREP-NDR,296-19596-6,296-19596-1,296-19596-1-NDR,296-19596-2,296-19596-6-NDR,296-19596-2-NDR,-V62/04658-01XE-NDR,-296-19596-1,-296-19596-1-NDR,-296-19596-1-ND
Standard Package 2,500
Win Source Part Number 1095151-SN74LVC14AQDREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC14AQDREP CAD Model

Description

The SN74LVC14AQDREP, manufactured by Texas Instruments, is a robust, high-performance hex Schmitt-trigger inverter designed for use in applications that require precise digital signal processing. This device is part of TI's Automotive, Enhanced Product (EP) portfolio, ensuring it meets the stringent requirements of automotive and industrial applications.

Built on advanced silicon-gate CMOS technology, the SN74LVC14AQDREP offers a 5.5-V tolerant input capability when operating in the voltage range of 2.7 V to 3.6 V, making it compatible with multiple voltage nodes and allowing for flexible design integration. This also enables the device to interface with 5-V systems, ensuring a seamless operation in mixed-voltage environments.

The Schmitt-trigger inputs of the SN74LVC14AQDREP come with hysteresis, which significantly enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, a critical feature for digital data transmission. Additionally, the device supports a wide operating temperature range of -55°C to 125°C, which is essential for reliability in extreme conditions.

The SN74LVC14AQDREP is offered in a small-outline package (SOP), which is space-saving and ideal for compact PCB layouts. It is characterized for operation from -40°C to 125°C, making it suitable for a broad range of industrial and automotive applications. The device also supports a maximum of 5.5 V on the input and output (I/O) ports, even during the power-up or power-down phase, providing design flexibility and protection against unexpected voltage spikes.

Key features of the SN74LVC14AQDREP include latch-up performance that exceeds 250 mA per JESD 17, ESD protection exceeding JESD 22, and the ability to drive up to 24 mA at the outputs. These features ensure that the device is not only functional and reliable but also robust against physical and electrical stress.

In summary, the SN74LVC14AQDREP from Texas Instruments is a versatile and reliable choice for designers looking to implement a hex Schmitt-trigger inverter in their systems, especially where performance and durability are critical.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7789 $50.0202
44+ $2.2802 $100.3288
68+ $2.2089 $150.2052
94+ $2.1377 $200.9438
121+ $2.0664 $250.0344
162+ $1.8526 $300.1212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess