EN
  • EN
  • DE

SN74LVC1404DCURE4

Part No SN74LVC1404DCURE4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC OSCILLATOR DRIVER US8 / Crystal Oscillator Driver IC 8-VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Crystal Oscillator Driver
Supply Voltage 1.65V ~ 5.5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SN74LVC14
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256227-SN74LVC1404DCURE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1404DCURE4 CAD Model

Description

Overview of SN74LVC1404DCURE4

The SN74LVC1404DCURE4 is a high-performance, 4-bit voltage-level shifter manufactured by Texas Instruments. This integrated circuit is designed to solve interfacing challenges in multi-voltage digital system designs by allowing high-speed bidirectional level shifting between low-voltage and high-voltage digital logic circuits.

Key Features

  • Voltage Level Translation: The device can translate signals between 0.8 V to 3.6 V on the A side and 2.5 V to 5.5 V on the B side, making it versatile for a wide range of applications.
  • High-Speed Operation: It is capable of supporting high-speed signal transmission with minimal propagation delay, ensuring reliable and fast data transfer.
  • Low Power Consumption: The SN74LVC1404DCURE4 is optimized for low power consumption, which is crucial for battery-powered and power-sensitive applications.
  • Wide Operating Temperature: The device operates over a broad temperature range from -40°C to +85°C, suitable for industrial and automotive environments.
  • Robust ESD Protection: It includes electrostatic discharge (ESD) protection circuitry, which prevents damage from static electricity and enhances the durability of the product.

Applications

This level shifter is ideal for a variety of applications that require voltage translation, including:

  • Interfacing between microprocessors or microcontrollers and peripherals with different voltage levels.
  • Serving as an interface for memory, SIM cards, and other digital logic circuits in mobile phones and portable electronics.
  • Providing solutions for mixed-voltage system integration in consumer electronics, networking, and telecommunication devices.

Package and Quality

The SN74LVC1404DCURE4 comes in a 3.50-mm × 5.50-mm VSON package, which is compact and suitable for space-constrained applications. The package is also designed for optimal thermal performance. Texas Instruments ensures the highest quality standards, and this product meets or exceeds industry standards for reliability and performance.

Conclusion

In summary, the SN74LVC1404DCURE4 from Texas Instruments is a versatile, high-speed, low-power level shifter that provides a reliable solution for digital systems requiring voltage translation. Its robust design and wide operating temperature range make it a suitable choice for demanding applications across various industries.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2592 $50.3680
100+ $1.0332 $103.3200
150+ $1.0010 $150.1500
210+ $0.9687 $203.4270
270+ $0.9364 $252.8280
360+ $0.8395 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess