SN74LVC139A Dual 2-Line to 4-Line Decoder/Demultiplexer by Texas Instruments
The SN74LVC139A from Texas Instruments is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit designed to operate from a wide range of power supplies. This versatile component is an essential building block in digital systems where it is necessary to convert coded inputs into decoded outputs.
Key Features:
- Wide Operating Voltage Range: The device can function with a supply voltage ranging from 2.7V to 3.6V, making it suitable for interfacing with low-voltage microprocessors and logic systems.
- High Drive Capability: Outputs can sink or source up to 24 mA at 3.3V, which provides a robust drive for most digital loads.
- Low Power Consumption: Its low power consumption is ideal for battery-operated and power-sensitive applications.
- Operational Speed: The SN74LVC139A provides high-speed operation, with typical propagation delays as low as 4.1 ns at 3.3V.
- Multiple Configurations: The dual independent decoders permit the use of two 2-line to 4-line decoders without external logic, or one 4-line to 16-line decoder with external logic.
Applications:
The SN74LVC139A is suitable for a wide range of applications, including:
- Data multiplexing
- Signal decoding
- Memory address decoding
- Binary to one-of-four decoding
Technical Specifications:
It features two individual 2-line to 4-line decoders, each with an active-low enable input. When the enable input is high, all outputs of the decoder are forced low. The device also supports mixed 3.3V and 5V voltage applications and is characterized for operation from –40°C to 85°C.
Package and Quality:
The SN74LVC139A is available in a variety of packages, including the space-saving 16-pin TSSOP (Thin Shrink Small Outline Package). It is also available in SOIC and PDIP forms to suit different assembly and prototyping needs. Texas Instruments ensures high-quality and reliability for all their products, and the SN74LVC139A is no exception, meeting stringent industry standards.