Product Description: SN74LVC126DCKTI by Texas Instruments
The SN74LVC126DCKTI is a high-quality, high-performance quadruple bus buffer gate from Texas Instruments, a leader in the semiconductor industry. This product is designed with the latest technology to provide optimal performance in a variety of applications.
This device features four independent gates, each of which performs the Boolean function Y = A in positive-logic form. It is designed for 1.65-V to 3.6-V VCC operation, and its inputs can be driven from either 3.3-V or 5-V devices. This feature allows the use of these devices as translators in a mixed 3.3-V/5-V system environment.
The SN74LVC126DCKTI is characterized for operation from -40°C to 85°C. It has a wide operating temperature range, making it suitable for use in various environments. The device also features a maximum propagation delay time of 4.2 ns, ensuring quick signal processing.
This product comes in a small, surface-mount package, making it easy to integrate into your existing electronic systems. The package is lead-free and green, making it an environmentally friendly choice. It is also RoHS compliant, ensuring that it meets the highest standards for electronic components.
The SN74LVC126DCKTI is a top-quality product from Texas Instruments, a company known for its commitment to innovation and quality. Whether you're designing a new electronic system or looking to upgrade an existing one, this device is a great choice for enhancing performance and reliability.
In summary, the SN74LVC126DCKTI is a versatile, high-performance quadruple bus buffer gate that offers exceptional performance and reliability. Its advanced features and durable design make it a valuable addition to any electronic system.