Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1255420-SN74LVC125AMDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC125
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC125AMDREP CAD Model

Description

SN74LVC125AMDREP - Quad Bus Buffer Gate with 3-State Outputs

The SN74LVC125AMDREP is a high-performance, quadruple bus buffer gate featuring 3-state outputs from Texas Instruments. Designed to operate from 1.65 V to 3.6 V, this device is optimized for use in 5-V tolerant systems, making it ideal for interfacing with 5-V logic in mixed 3.3-V/5-V systems.

Each of the four buffers of the SN74LVC125AMDREP is equipped with a separate output-enable (OE) input, which, when high, disables the output by placing it in a high-impedance state. This feature allows for easy connection to a bus or data lines where multiple drivers can coexist.

This device is part of TI's Enhanced Product (EP) portfolio, designed to perform reliably in harsh environments. The SN74LVC125AMDREP is characterized for operation over the extended industrial temperature range of -55°C to 125°C, making it suitable for mission-critical applications in military, aerospace, and industrial markets.

The SN74LVC125AMDREP is available in a variety of packages, including the space-saving VSSOP (Very Small Shrink Small-Outline Package), which is ideal for applications where space is at a premium. This device also supports down translation, allowing it to interface with lower voltage logic without the need for level shifters.

With its low power consumption and high-speed operation, the SN74LVC125AMDREP is perfect for a wide range of applications, including buffer memory address registers, clock drivers, and bidirectional bus drivers. Its 3-state outputs ensure minimal bus contention and reduced power consumption, while the robust design ensures reliable operation even in the most demanding conditions.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to access comprehensive documentation and tools to assist in the integration of the SN74LVC125AMDREP into your design.

You May Also Be Interested in

Diodes Incorporated
IC BUFF NON-INV 5.5V DFN1410-6
Lowest to $0.2695
ECAD model for 74LVC2G17FZ4-7
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V US8 / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Lowest to $0.1410
ECAD model for TC7WH125FK,LJ(CT
Toshiba Semiconductor and Storage
Bus Buffer 3-State Output
Lowest to $0.1462
ECAD model for TC7SZ126AFS(TPL3)
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Lowest to $9.6352
ECAD model for NCV7351FD13R2G
Nexperia USA Inc.
IC BUFF DL SCHM TRG L PWR 6XSON
Lowest to $0.2824
ECAD model for 74AUP2G17GM,115
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.4903
ECAD model for NCV7357D13R2G
Maxim Integrated
Industry's Fastest RS-232 Transceivers (up to 3Mbps) with Integrated Logic-Level Translation
Lowest to $3.1359
ECAD model for MAX13235EETP+T
Texas Instruments
IC BUFFER NON-INVERT 5.5V 8VSSOP / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Lowest to $0.7911
ECAD model for SN74LVC3G07QDCURQ1
Texas Instruments
8 PIN TRANSLATOR DCU 12/20/2019 / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 8-VSSOP
Lowest to $0.4134
ECAD model for SN74AXC2T45DCUR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0647 $52.8411
30+ $3.3352 $100.0560
47+ $3.2310 $151.8570
64+ $3.1267 $200.1088
83+ $3.0225 $250.8675
111+ $2.7098 $300.7878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,188 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention