EN
  • EN
  • DE

MAX13235EETP+T

Part No MAX13235EETP+T
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Industry's Fastest RS-232 Transceivers (up to 3Mbps) with Integrated Logic-Level Translation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Data Rate 3 Mbps
Logic Function Receiver, Transceiver
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 2
Number of I/Os 8
Number of Pins 20
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 5.5 V
Propagation Delay 150 ns
RoHS Compliant
Win Source Part Number 971910-MAX13235EETP+T
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX13235EETP+T CAD Model

Description

Maxim Integrated MAX13235EETP+T RS-232 Transceiver

The MAX13235EETP+T from Maxim Integrated is a high-performance RS-232 transceiver, designed to meet the demanding requirements of modern serial communication systems. This compact and efficient transceiver is ideal for applications requiring a reliable interface for data transmission between devices.

With a supply voltage range of 3.0V to 5.5V, the MAX13235EETP+T ensures compatibility with a broad spectrum of logic levels, making it suitable for diverse applications ranging from battery-powered equipment to industrial controls. Its low-power consumption is a standout feature, contributing to extended battery life in portable devices.

The transceiver is equipped with a 2-driver/2-receiver configuration, enabling full-duplex communication. It supports data rates up to 1Mbps, allowing for rapid data exchange without compromising signal integrity. This makes the MAX13235EETP+T an excellent choice for high-speed data logging, telemetry, point-of-sale systems, and other applications that demand quick and reliable data transfer.

One of the key attributes of the MAX13235EETP+T is its enhanced electrostatic discharge (ESD) protection. It can withstand ±15kV ESD events on the transceiver's inputs and outputs, which is essential for maintaining the longevity and reliability of the device in environments prone to static electricity.

The device also features a unique AutoShutdown Plus™ function, which powers down the transceiver when no signal is present on the receiver inputs. This intelligent power-saving mode further reduces power consumption, making it an eco-friendly option for energy-conscious designs.

Maxim Integrated's MAX13235EETP+T is available in a compact, 20-pin TQFN package, minimizing the footprint on the PCB and allowing for a more streamlined design in space-constrained applications. Its operating temperature range of -40°C to +85°C ensures that the transceiver performs reliably in a wide range of environmental conditions.

In summary, the MAX13235EETP+T RS-232 transceiver from Maxim Integrated is a robust, high-speed communication solution that offers excellent ESD protection, low power consumption, and reliable performance in a variety of applications.

You May Also Be Interested in

SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3233 $51.8796
29+ $3.5473 $102.8717
44+ $3.4365 $151.2060
61+ $3.3256 $202.8616
78+ $3.2148 $250.7544
105+ $2.8822 $302.6310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess