EN
  • EN
  • DE

SN74LVC3G07QDCURQ1

Part No SN74LVC3G07QDCURQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 8VSSOP / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 74LVC3G07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-23710-2-NDR,-296-23710-1-ND,TEXTISSN74LVC3G07QDCURQ1,-SN74LVC3G07QDCURQ1-NDR,296-23710-6,2156-SN74LVC3G07QDCURQ1,SN74LVC3G07QDCURQ1-ND,-296-23710-1-NDR,296-23710-6-NDR,296-23710-2,296-23710-1-NDR,296-23710-1
Standard Package 3,000
Win Source Part Number 978414-SN74LVC3G07QDCURQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G07QDCURQ1 CAD Model

Description

SN74LVC3G07QDCURQ1 - Texas Instruments Triple Buffer Gate

The SN74LVC3G07QDCURQ1 is a high-performance, triple buffer gate integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device belongs to the LVC family, which is known for its low-voltage operation and compatibility with 5V systems. The SN74LVC3G07QDCURQ1 is specifically engineered to meet the rigorous demands of automotive and industrial applications, offering both robust performance and reliability.

Featuring three independent buffer gates with open-drain outputs, the SN74LVC3G07QDCURQ1 allows for voltage level translation and signal buffering with the capability to drive heavily loaded outputs with up to 32 mA of continuous sink current. This makes it an ideal component for interfacing between different logic levels or driving capacitive loads such as LED displays, relays, and other high-current devices.

Operating within a supply voltage range of 1.65V to 5.5V, this versatile IC can be powered from a variety of sources, making it suitable for mixed-voltage systems. The low on-state resistance of the outputs ensures minimal power loss and heat generation, contributing to the overall efficiency of the system. Additionally, the SN74LVC3G07QDCURQ1 features a 5V tolerant input, which allows direct interfacing with TTL logic levels without the need for external components.

The device is packaged in an 8-pin small outline integrated circuit (SOIC) with a body size of 3.90 mm x 4.90 mm, making it compact enough for use in space-constrained applications. Its extended temperature range of -40°C to +125°C guarantees stable operation under extreme conditions, which is essential for automotive and industrial environments.

For design and implementation ease, the SN74LVC3G07QDCURQ1 is supported by TI's comprehensive technical documentation, including datasheets, application notes, and design resources. This level of support ensures that engineers can quickly and effectively integrate the device into their designs, reducing time-to-market for their products.

In summary, the SN74LVC3G07QDCURQ1 is a versatile and reliable solution for a wide range of buffering and interfacing applications in the automotive and industrial sectors, backed by Texas Instruments' reputation for quality and performance.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6826 $51.1950
180+ $0.5601 $100.8180
280+ $0.5426 $151.9280
385+ $0.5251 $202.1635
495+ $0.5076 $251.2620
660+ $0.4551 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess