EN
  • EN
  • DE

SN74LVC10ADT

Part No SN74LVC10ADT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14SOIC / NAND Gate IC 3 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.7ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LVC10
Other Names 296-SN74LVC10ADTCT,296-SN74LVC10ADTDKR,SN74LVC10ADT,SN74LVC10ADTG4,2156-SN74LVC10ADT,SN74LVC10ADTE4,SN74LVC10ADTG4,SN74LVC10ADTE4,296-SN74LVC10ADTTR,TEXTISSN74LVC10ADT
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257699-SN74LVC10ADT
Ultra Librarian 3D Model Ultra Librarian SN74LVC10ADT CAD Model

Description

The SN74LVC10ADT is a high-performance, triple 3-input NAND gate integrated circuit from Texas Instruments, designed to operate with a power supply range of 2 V to 3.6 V. This device is optimized for use in a wide array of applications, including consumer electronics, automotive, and industrial systems where low-voltage operation is crucial.

Key Features

  • Logic Type: Triple 3-Input Positive-NAND Gates
  • Supply Voltage Range: 2 V to 3.6 V
  • Operating Temperature: -40°C to 85°C
  • Logic Family: LVC
  • Output Current: ±24 mA
  • Package: 14-Pin SOIC
  • Support for 5V Tolerant Inputs: Facilitates interfacing with 5V logic levels

Performance Benefits

The SN74LVC10ADT offers several performance advantages, including high drive output currents, which are essential for driving heavy loads. The device also features a low input capacitance, which minimizes power consumption and improves overall energy efficiency. Additionally, it has a wide operating temperature range, making it suitable for demanding environments.

Applications

With its versatile logic functionality, the SN74LVC10ADT is ideal for a variety of applications, such as:

  • Server Farms
  • Networking Equipment
  • Consumer Electronics
  • Embedded Systems
  • Signal Processing
  • Automotive Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC10ADT is no exception. It is manufactured to the highest standards to ensure reliable performance and long-term durability. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Ordering Information

To order the SN74LVC10ADT or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure you specify the correct part number to receive the product that meets your specifications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess