EN
  • EN
  • DE

1N5370BRLG

Part No 1N5370BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 56V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 56V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 35 Ohm
Current - Reverse Leakage @ Vr 500nA @ 42.6V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002271-1N5370BRLG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5370BRLG CAD Model

Description

Product Overview: 1N5370BRLG - ON Semiconductor

The 1N5370BRLG is a robust and reliable Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This Zener diode offers a Zener voltage of 56V, with a tolerance of ±5%, making it an excellent choice for voltage regulation purposes in a wide array of electronic applications. It is designed to handle a power dissipation of 5W, ensuring stable performance even under significant power conditions.

The 1N5370BRLG comes in an axial-lead, through-hole package, which is not only easy to install but also compatible with various PCB designs. The package is made of high-quality materials that provide superior thermal performance and long-term reliability. This component is characterized by its low dynamic impedance and surge current capability, which contributes to its effectiveness in maintaining a stable voltage across a circuit.

Suitable for a range of uses, including voltage stabilization and clipping circuits, the 1N5370BRLG is a versatile component. It is commonly employed in power supplies, automotive systems, and consumer electronics where precise voltage regulation is critical. Its ability to protect sensitive electronic components from overvoltage transients is also a key feature that makes it a valuable component in surge protection applications.

ON Semiconductor's commitment to quality is evident in the 1N5370BRLG, which is produced to meet high industry standards. It is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications. The product also comes with the assurance of ON Semiconductor's rigorous testing protocols, which guarantee performance and durability.

In summary, the 1N5370BRLG Zener diode from ON Semiconductor is a high-quality, reliable component designed for effective voltage regulation. With its robust power handling capability, precision voltage control, and compatibility with various applications, it stands out as a top choice for engineers and designers looking to incorporate stable voltage protection into their electronic designs.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2264 $58.8640
625+ $0.1859 $116.1875
965+ $0.1799 $173.6035
1,330+ $0.1742 $231.6860
1,715+ $0.1684 $288.8060
2,300+ $0.1510 $347.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,800 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess