EN
  • EN
  • DE

SN74ALS640B-1DW

Part No SN74ALS640B-1DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ALS640
Other Names SN74ALS640B-1DW,2156-SN74ALS640B-1DW,SN74ALS640B-1DWE4,-SN74ALS640B-1DWG4,SN74ALS640B-1DWG4,-SN74ALS640B-1DWR,-SN74ALS640B-1DWG4R,-SN74ALS640B-1DWE4R,296-28789-5,-SN74ALS640B-1DWE4,-296-28789-5,SN74ALS640B-1DWG4,SN74ALS640B-1DWE4,TEXTISSN74ALS640B-1DW
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259877-SN74ALS640B-1DW
Ultra Librarian 3D Model Ultra Librarian SN74ALS640B-1DW CAD Model

Description

SN74ALS640B-1DW: High-Speed Octal Bus Transceiver

The SN74ALS640B-1DW is a high-performance, octal bus transceiver designed by Texas Instruments, renowned for its precision and reliability in the semiconductor industry. This integrated circuit (IC) is part of the Advanced Low-Power Schottky (ALS) series, which is well-suited for high-speed bidirectional communication between data buses. The device allows for smooth data transfer between two separate 8-bit buses in either direction.

Key Features

  • Bi-Directional Data Flow: The SN74ALS640B-1DW facilitates bidirectional data transmission, allowing for versatile operation modes. It can be used to transmit data from the A bus to the B bus or vice versa, making it ideal for multiplexed data exchange.
  • High-Speed Operation: With ALS technology, this transceiver is capable of operating at high speeds, which is essential for modern digital systems that require rapid data transfer rates.
  • Low-Power Consumption: The device is designed to operate with low power dissipation, which is crucial for energy-efficient applications and extends the life of battery-powered devices.
  • Output Enable (OE) Feature: The SN74ALS640B-1DW includes an Output Enable control, which allows the user to place the outputs in a high-impedance state, thereby preventing bus contention.
  • Wide Operating Temperature Range: This transceiver can function across a broad temperature range, making it suitable for industrial applications that may experience extreme conditions.

Applications

The versatility of the SN74ALS640B-1DW makes it a prime candidate for various applications, including:

  • Data bus interfacing and bus arbitration in multi-processor systems
  • Memory switching in servers and computing equipment
  • Signal buffering and isolation for extended bus applications
  • Peripheral expansion in microcontroller-based systems

Package and Quality Assurance

The SN74ALS640B-1DW comes in a 20-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and fits well in compact PCB layouts. Texas Instruments ensures the highest quality and reliability of its products, and this transceiver is no exception. It undergoes rigorous testing and quality control measures to meet the industry standards for performance and durability.

With its robust design and high-speed capabilities, the SN74ALS640B-1DW from Texas Instruments stands as a critical component for designers looking to enhance the efficiency and reliability of their digital communication systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess