EN
  • EN
  • DE

SN74LVC08AQDREP

Part No SN74LVC08AQDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SOIC / AND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.1ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LVC08
Other Names -296-22331-1,296-22331-2,-V62/04655-01XER,296-22331-6,TEXTISSN74LVC08AQDREP,296-22331-2R,V62/04655-01XE,2156-SN74LVC08AQDREP,296-22331-6R,296-22331-1,-V62/04655-01XE,-SN74LVC08AQDREPR,296-22331-1R,-296-22331-1,-296-22331-1R
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257718-SN74LVC08AQDREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC08AQDREP CAD Model

Description

The SN74LVC08AQDREP, manufactured by Texas Instruments, is a robust, high-performance device that belongs to the 74LVC family. This integrated circuit features four independent 2-input AND gates, designed to operate from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. The device is specifically engineered to meet the stringent requirements of automotive and industrial applications, offering enhanced system reliability.

Key Features

  • Logic Type: Quad 2-Input AND Gate
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Input Voltage Range: 0 V to 5.5 V
  • Output Current: ±8 mA
  • Operating Temperature Range: -40°C to 125°C
  • Package: SOIC-14
  • Enhanced Product (EP): Supports defense and aerospace applications (AQ Qualified)

Performance Advantages

The SN74LVC08AQDREP offers several performance advantages, including high drive output current, which is ideal for driving heavy loads. The low input capacitance minimizes power consumption, while the device's ability to operate at a wide range of voltages provides design flexibility for mixed-voltage systems.

Quality and Reliability

As part of the Texas Instruments Enhanced Product (EP) portfolio, the SN74LVC08AQDREP is designed to perform reliably in harsh environments. It meets or exceeds the requirements of the automotive industry standards, ensuring operation under extreme conditions. The device is also characterized for enhanced low-frequency noise immunity, contributing to stable operation in noise-prone applications.

Applications

With its robust design and versatile features, the SN74LVC08AQDREP is suitable for a wide range of applications, including:

  • Automotive systems
  • Industrial controls
  • Motor drives
  • Power management
  • Signal conditioning

Overall, the SN74LVC08AQDREP is a highly reliable component that ensures consistent performance for critical applications in automotive and industrial environments.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess