EN
  • EN
  • DE

SN74LVC06APWTG4

Part No SN74LVC06APWTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Hex Inverter Buffers/Drivers With Open-Drain Outputs 14-TSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Contains Lead
Logic Function Buffer, Inverter
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Number of Channels 6
Number of Circuits 6
Number of Elements 6
Number of Gates 6
Number of Input Lines 6
Number of Inputs 1
Number of Output Lines 6
Number of Outputs 6
Number of Pins 14
Packaging Tape and Reel
Polarity Inverting
Propagation Delay 3.5 ns
Quiescent Current 1 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 3.7 ns
Win Source Part Number 1095149-SN74LVC06APWTG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC06APWTG4 CAD Model

Description

The SN74LVC06APWTG4 is a high-performance, hex inverter buffer/driver from Texas Instruments designed to accommodate a wide range of applications across various industries. This integrated circuit is a part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: Inverter with Open Drain Outputs
  • Supply Voltage Range: 1.65V to 5.5V, allowing for use in low-voltage applications as well as compatibility with 3.3V and 5V systems.
  • Output Current: Up to 24mA, providing the ability to drive multiple devices.
  • Inputs: Latch-up performance exceeds 250mA per JESD 17, ensuring stability and reliability even under stress conditions.
  • Speed: Propagation delay time is significantly reduced, offering high-speed operation.
  • ESD Protection: Human-body model tested, providing a high level of protection against electrostatic discharge.

Package and Quality

The SN74LVC06APWTG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. The device is lead-free and RoHS compliant, adhering to environmental standards and regulations for electronic components.

Applications

This versatile component is used in a broad array of applications, including:

  • Logic level shifting
  • Line driving
  • Memory address driving
  • Buffering for data transmission lines
  • General-purpose inverting

Design and Development Support

Texas Instruments provides extensive support for design and development, including datasheets, reference designs, and simulation tools to assist engineers in integrating the SN74LVC06APWTG4 into their projects seamlessly.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2565 $50.0175
420+ $0.2403 $100.9260
650+ $0.2322 $150.9300
930+ $0.2160 $200.8800
1,205+ $0.2078 $250.3990
1,505+ $0.1997 $300.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess