SN74AHC1G14DBV3 - Texas Instruments
The SN74AHC1G14DBV3 is a high-performance, single-gate inverter chip featuring a Schmitt-trigger function, designed and manufactured by Texas Instruments (TI). This integrated circuit (IC) is part of TI's advanced high-speed CMOS (AHC) family, renowned for its low power consumption and high noise immunity, making it a suitable choice for a wide range of applications in modern electronic systems.
Key Features:
- Logic Type: Inverter with Schmitt Trigger
- Supply Voltage Range: 2 V to 5.5 V, accommodating various logic levels and making it compatible with TTL, CMOS, and LVCMOS technologies.
- Output Drive Capability: Capable of driving 8 mA at 5 V, allowing it to interface with other logic families directly.
- Propagation Delay: Fast propagation delay times, typically 8 ns at 5 V, ensuring high-speed operation for time-sensitive applications.
- Temperature Range: Operational between -40°C to 85°C, suitable for industrial environments.
- Packaging: Available in a small SOT-23-5 package, providing space-saving advantages for compact PCB layouts.
Applications:
The SN74AHC1G14DBV3 is versatile and can be used in various digital applications such as:
- Wave shaping and noise filtering due to its Schmitt-trigger action
- Signal processing where inverting logic levels are required
- Interface and level shifting operations for multi-voltage systems
- Glitch removal on digital lines to ensure cleaner signal transitions
Quality and Reliability:
Texas Instruments is committed to delivering high-quality products. The SN74AHC1G14DBV3 is no exception, undergoing rigorous testing to ensure it meets TI's stringent quality standards. With its robust design and proven performance, this IC is a reliable component for any electronic design project.