EN
  • EN
  • DE

SN74LVC04AQDREP

Part No SN74LVC04AQDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTER | IC INVERTER 6CH 6-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 4.5ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74LVC04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255389-SN74LVC04AQDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC04AQDREP CAD Model

Description

The SN74LVC04AQDREP from Texas Instruments is a high-performance, hex inverter chip designed to meet the rigorous demands of automotive and industrial applications. This device is part of Texas Instruments' Enhanced Product (EP) portfolio, which offers extended temperature ranges and higher reliability for use in harsh environments.

Key Features

  • Logic Type: Hex Inverter - The chip contains six independent inverters, providing flexibility in various logic circuit designs.
  • Supply Voltage Range: 1.65 V to 5.5 V - This wide range allows the device to be used in systems with different voltage levels, making it versatile for integration into various designs.
  • Operating Temperature Range: -40°C to 125°C - Its ability to function in extreme temperatures makes it suitable for automotive and industrial applications where reliability is paramount.
  • Output Drive Capability: 24 mA at 3.3 V - This feature ensures strong signal driving, improving signal integrity in complex circuits.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Logic Level Translation: The SN74LVC04AQDREP can perform logic level translation from 5V to 3.3V, allowing for seamless integration between devices operating at different voltage levels.

Applications

The robust design and versatile features of the SN74LVC04AQDREP make it well-suited for a broad range of applications, including:

  • Automotive systems
  • Industrial controls
  • Motor drives
  • Power management systems
  • Data communication systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVC04AQDREP is no exception, with its Enhanced Product designation indicating that it has undergone additional testing and qualification processes. It is available in a variety of package types, including the space-saving QSOP (Quiet Series Outline Package) which is ideal for compact PCB layouts.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess