EN
  • EN
  • DE

SY58026UMI-TR

Part No SY58026UMI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number 58026
Other Names SY58026UMI TR,SY58026UMI TR,SY58026UMITR,SY58026UMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256943-SY58026UMI-TR
Ultra Librarian 3D Model Ultra Librarian SY58026UMI-TR CAD Model

Description

The SY58026UMI-TR from Microchip Technology is a state-of-the-art, high-speed, fully differential CML 2:1 MUX with an integrated latch. Designed with precision and performance in mind, this device is ideal for applications that require fast data transmission and secure data integrity. The SY58026UMI-TR is a versatile component suitable for various markets, including telecommunications, data communications, and enterprise systems.

Key Features

  • High-Speed Operation: This MUX operates at exceptional speeds, making it perfect for systems that require rapid data handling and processing.
  • Fully Differential Design: The fully differential CML inputs and outputs ensure reduced signal noise and improved signal integrity, which is crucial for maintaining data fidelity over long distances and in noisy environments.
  • Integrated Latch Function: The built-in latch feature allows the device to capture and hold data, providing additional stability and reliability to the system.
  • Low Power Consumption: Engineered for efficiency, the SY58026UMI-TR consumes minimal power, making it an eco-friendly choice for energy-conscious designs.
  • Flexible Supply Voltage: It supports a wide range of supply voltages, further enhancing its compatibility with various system designs.

Applications

The SY58026UMI-TR is designed to meet the rigorous demands of high-speed data paths in the following applications:

  • High-speed data acquisition systems
  • Automated test equipment
  • Backplane and cable-driven differential data transmission
  • Switch fabric I/O modules
  • Networking and telecommunications infrastructure

Product Specifications

The SY58026UMI-TR operates over a wide temperature range and comes in a compact, surface-mount package that is RoHS compliant. As with all Microchip products, this device is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments.

Ordering and Availability

For pricing, availability, and additional technical specifications, interested parties should contact Microchip Technology directly or visit their official website. Microchip's commitment to customer service ensures support throughout the product's lifecycle, from initial inquiry to post-purchase assistance.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8611 $69.3055
11+ $11.3732 $125.1052
16+ $11.0178 $176.2848
22+ $10.6624 $234.5728
29+ $10.3070 $298.9030
38+ $9.2407 $351.1466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess