EN
  • EN
  • DE

SN74LVC02AMPWREP

Part No SN74LVC02AMPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14TSSOP / NOR Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 5.5ns @ 3.3V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC02
Other Names TEXTISSN74LVC02AMPWREP,296-22325-2,-296-22325-1R,296-22325-1,296-22325-2R,-V62/06660-01XER,296-22325-6R,-296-22325-1,-V62/06660-01XE,296-22325-6,2156-SN74LVC02AMPWREP,V62/06660-01XE,-296-22325-1,296-22325-1R,-SN74LVC02AMPWREPR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257690-SN74LVC02AMPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC02AMPWREP CAD Model

Description

The SN74LVC02AMPWREP, manufactured by Texas Instruments, is a robust, high-performance component designed for a wide array of applications. This quadruple 2-input positive-NOR gate is part of the LVC family, which signifies its low-voltage operation and compatibility with mixed-voltage systems.

Key Features:

  • Logic Type: This device operates as a quadruple 2-input positive-NOR gate, providing the essential logic function required for various digital circuits.
  • Supply Voltage Range: The SN74LVC02AMPWREP operates over a broad supply voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • Output Drive Capability: With the ability to source and sink up to 24 mA, this IC can drive multiple loads in your digital system without the need for additional buffer components.
  • Enhanced Product (EP) Version: As an EP version, this device meets stringent military and space-grade specifications, ensuring reliable performance in harsh environments and critical applications.
  • I/O Compatibility: Inputs are 5 V tolerant, enabling direct interfacing with 5 V logic levels without the risk of damage, while outputs are designed to interface with low-voltage components.
  • Propagation Delay: The device features a fast propagation delay, minimizing the time lag between input signal changes and corresponding output transitions.
  • Package: It is available in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications:

The versatility of the SN74LVC02AMPWREP makes it ideal for a variety of applications, including:

  • Automotive systems
  • Telecommunications
  • Data processing
  • Consumer electronics
  • Industrial controls
  • Aerospace and military applications

In conclusion, the SN74LVC02AMPWREP from Texas Instruments is a highly reliable and versatile component suitable for high-performance logic operations across a wide range of industries. Its robust design and wide supply voltage range make it an excellent choice for designers looking for a NOR gate logic solution that meets enhanced product specifications.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7840 $53.5200
70+ $1.4638 $102.4660
110+ $1.4181 $155.9910
150+ $1.3724 $205.8600
190+ $1.3266 $252.0540
255+ $1.1894 $303.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess