EN
  • EN
  • DE

SN74LV86ATPWRG4Q1

Part No SN74LV86ATPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14TSSOP / XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LV
Package Tape & Reel
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LV86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74LV86ATPWRG4Q1DKR,296-SN74LV86ATPWRG4Q1TR,296-SN74LV86ATPWRG4Q1CT,SN74LV86ATPWRG4Q1-ND
Standard Package 2,000
Win Source Part Number 1095147-SN74LV86ATPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LV86ATPWRG4Q1 CAD Model

Description

SN74LV86ATPWRG4Q1 - Texas Instruments

The SN74LV86ATPWRG4Q1 is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit from Texas Instruments designed for the automotive industry. This device is part of the LV family, which operates at a voltage range of 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. It is specifically engineered to meet the rigorous standards of automotive applications, ensuring reliability and performance under extreme conditions.

Constructed with advanced silicon-gate CMOS technology, it offers the benefit of high speed while maintaining low power consumption. The SN74LV86ATPWRG4Q1 has a typical tpd of 4.5 ns, ensuring fast response times for critical applications. Additionally, it is characterized for operation from -40°C to 125°C, which covers the full range of temperatures typically encountered in automotive environments.

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is not only space-efficient but also conducive for automated surface-mount assembly processes. The package is designated by the suffix 'PW' and the orderable part number is SN74LV86ATPWRG4Q1, where 'G4' denotes the automotive grade and 'Q1' signifies the device's qualification for automotive applications as per Texas Instruments' stringent standards.

Each exclusive-OR gate in the SN74LV86ATPWRG4Q1 has two inputs and one output, and the gates can be used independently or combined for complex logic functions. This flexibility makes it an ideal choice for various applications, including parity generation and checking, signal gating, and in systems that require high-speed digital signal processing.

Moreover, the SN74LV86ATPWRG4Q1 features a balanced propagation delay and transition times, which is crucial for maintaining signal integrity in high-speed data paths. It also supports the 5-V tolerant inputs feature, allowing the use of this device in mixed-voltage environments without the risk of damage due to voltage spikes.

In summary, the SN74LV86ATPWRG4Q1 from Texas Instruments is a robust, versatile, and high-speed CMOS logic chip, perfect for automotive applications that demand reliability and precision.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9420 $51.8100
130+ $0.7730 $100.4900
205+ $0.7488 $153.5040
280+ $0.7247 $202.9160
360+ $0.7005 $252.1800
480+ $0.6280 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess