The SN74LV8159PWR is a high-performance, low-voltage 8-bit universal shift/storage register designed by Texas Instruments. This integrated circuit is part of TI's extensive logic family and is suitable for a wide array of applications that require serial-to-parallel conversion, parallel-to-serial conversion, and storage of multiple bits of data.
Key Features
- Voltage Range: The device operates at a voltage range of 2 V to 5.5 V, making it versatile for both low-power and standard logic level applications.
- High Speed: With a typical shift frequency of 100 MHz, the SN74LV8159PWR is capable of fast data transfer, which is essential for high-speed data acquisition and processing tasks.
- Low Power Consumption: Its low-power characteristics ensure minimal power drain in battery-powered devices, enhancing overall energy efficiency.
- Output Drive Capability: The device can drive up to 12 LSTTL loads, providing sufficient current for a variety of digital circuits.
- Package: Housed in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, the SN74LV8159PWR offers a compact footprint suitable for space-constrained applications.
Applications
The SN74LV8159PWR is adept at handling data in systems that require high-speed logic and efficient data management. Its applications span across several fields:
- Communication systems for data buffering and storage
- Microprocessor or microcontroller interface circuits
- Computer systems for data manipulation and transfer
- Instrumentation and test equipment for data acquisition
- Automotive electronics for control and diagnostic systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV8159PWR is no exception. It is designed to meet the rigorous standards of industrial and automotive applications, ensuring reliable performance in a variety of operating conditions.
For designers and engineers looking for a dependable and efficient shift/storage register, the SN74LV8159PWR from Texas Instruments represents a robust solution that can meet the demands of modern digital electronics.