EN
  • EN
  • DE
  • IT

SN74LV8153PWR

Part No SN74LV8153PWR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SERIAL-PARALLEL INTRF 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Open Collector, Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 3 V to 5.5 V, 3 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 020755-SN74LV8153PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV8153PWR CAD Model

Description

Product Description: SN74LV8153PWR by Texas Instruments

The SN74LV8153PWR is an advanced, high-speed CMOS 16-bit binary counter from Texas Instruments. This state-of-the-art device comes in a TSSOP package and is designed with a 2-GHz typical toggle frequency. It is also equipped with a parallel I/O for cascading, making it an excellent choice for a wide variety of applications.

One of the key features of the SN74LV8153PWR is its ability to perform both binary and BCD counting, making it highly versatile. It is also designed to operate from a wide voltage range of 2V to 5.5V, ensuring compatibility with a variety of systems.

The SN74LV8153PWR is equipped with an internal look-ahead carry feature that enhances its speed during cascading. It also has an asynchronous reset that clears the counter to all zeros, regardless of the clock input condition. This feature makes it uniquely reliable and efficient in its operations.

Moreover, the SN74LV8153PWR is designed with a low-power consumption feature, making it an energy-efficient choice. This feature is particularly beneficial for battery-powered devices or systems where power efficiency is crucial.

One of the unique features of the SN74LV8153PWR is its glitch-free output changes during either clock or asynchronous reset transitions. This feature ensures smooth and uninterrupted operations, making it a reliable choice for various applications.

In addition, the SN74LV8153PWR comes with a wide operating temperature range (-40°C to 85°C), making it suitable for use in harsh environmental conditions. This feature enhances its durability and reliability, making it a great choice for a wide range of applications.

In conclusion, the SN74LV8153PWR from Texas Instruments is a high-performance, versatile, and reliable binary counter that is designed to meet a wide range of application requirements. Its unique features, such as high-speed operation, low power consumption, and wide operating temperature range, make it an excellent choice for a variety of systems and applications.

You May Also Be Interested in

Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Lowest to $6.0695
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.6539
Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
Fairchild/ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
ON Semiconductor
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1415
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Lowest to $0.2784
Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $6.1501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8427 $64.4945
75+ $1.5120 $113.4000
115+ $1.4647 $168.4405
160+ $1.4175 $226.8000
205+ $1.3702 $280.8910
275+ $1.2285 $337.8375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 939 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess