Product Overview: SN74LV8153NG4
The SN74LV8153NG4 is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit designed and manufactured by Texas Instruments. This versatile component is engineered to operate within a wide voltage range of 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels. It is particularly well-suited for applications requiring an efficient binary to quadruple line decoding or demultiplexing functionality.
Key Features
- Voltage Range: Operates from 2V to 5.5V, accommodating various logic levels and providing design flexibility.
- High-Speed Performance: Features a typical tpd of 9.5 ns with a 5V supply, ensuring swift data processing and improved system speed.
- Low Power Consumption: The device boasts a low power consumption, with a typical ICC of 10 µA at 25°C, minimizing energy usage in your circuits.
- Drive Capability: Capable of driving up to 15 LSTTL loads, which translates to high output drive while maintaining low power dissipation.
- Multiple Configurations: Offers flexibility with its dual 2-line to 4-line configuration, allowing for a variety of uses in different circuit designs.
Applications
The SN74LV8153NG4's functionality makes it an ideal choice for a broad range of applications, including:
- Memory selection in microprocessor systems
- Data routing and signal distribution
- Control systems and automation
- Communication systems
- Instrumentation and test equipment
Package and Quality
This component is available in a 16-pin DIP (Dual In-line Package) format, making it easy to handle and integrate into a wide variety of PCB layouts. The SN74LV8153NG4 is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations. Texas Instruments is committed to maintaining high-quality standards, and this product is no exception, undergoing rigorous testing and quality control measures.