EN
  • EN
  • DE
  • IT

SN74LV595AD

Part No SN74LV595AD
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS | 8BIT SHFT REG 3STATE OTPT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LV595
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1255345-SN74LV595AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV595AD CAD Model

Description

The SN74LV595AD from Texas Instruments is a high-performance, 8-bit shift register that features a storage register with 3-state outputs. Designed with the purpose of serial-to-parallel data conversion, this integrated circuit is a vital component for a wide range of applications that require the efficient handling of digital signals.

This device is part of the 74LV family, which operates at a lower voltage range of 2V to 5.5V. This makes the SN74LV595AD ideal for interfacing with low-voltage microprocessors and microcontrollers, while also ensuring low power consumption and improved energy efficiency.

Key Features:

  • 8-Bit Serial-In, Parallel-Out Shift: The SN74LV595AD has an 8-bit shift register that allows serial input to be converted into parallel output, providing an effective way to expand the I/O capabilities of microprocessors.
  • 3-State Storage Register Outputs: The outputs of the storage register can be placed in a high-impedance state, which is essential when the outputs are not in use or when multiple devices are connected to a common bus.
  • Edge-Triggered Clocking: The shift register is clocked on the low-to-high transitions of the clock input while a separate clock input controls the storage register.
  • Output Drive Capability: The device is capable of driving a significant load, with outputs that can source or sink up to 24 mA at 5V, providing robust performance in various applications.
  • Direct Clear Function: The SN74LV595AD includes a clear function that can be used to reset the shift register, ensuring a known starting state for operations.

With its wide operating temperature range and the ability to support both serial and parallel data processing, the SN74LV595AD is a versatile component suitable for data acquisition systems, digital signal processing, and other applications that require high-speed logic operations. Its compact SOP (Small Outline Package) form factor allows for efficient use of PCB space, while its industry-standard pinout ensures easy integration into existing designs.

Overall, the SN74LV595AD from Texas Instruments is a reliable and efficient solution for designers looking to implement serial-to-parallel data conversion with additional storage and output control functionality.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN PARALLEL OUT, AC SER
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475
Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
54LS165A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Texas Instruments
TPIC6C596 - AUTOMOTIVE 8-BIT SHI / Shift Element Bit
Lowest to $1.1704
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Lowest to $6.0695
Texas Instruments
IC SHIFT REG 8BIT PARALL 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $2.4774

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3848 $50.0240
320+ $0.3157 $101.0240
495+ $0.3059 $151.4205
680+ $0.2960 $201.2800
875+ $0.2861 $250.3375
1,170+ $0.2565 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess