EN
  • EN
  • DE

SN74LV594AD

Part No SN74LV594AD
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8-BIT SHFT REG W/OUT 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shift Shift Register Element Bit 16-SOIC
Manufacturer Texas Instruments
Series 74LV
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74LV594
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34064-5, SN74LV594AD-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896721-SN74LV594AD
Ultra Librarian 3D Model Ultra Librarian SN74LV594AD CAD Model

Description

The SN74LV594AD from Texas Instruments is a high-performance, 8-bit shift registers that feature 3-state outputs designed for 2-V to 5.5-V VCC operation. This integrated circuit is part of the 'LV' family, indicating its low-voltage capability, which makes it suitable for battery-operated and low-power systems.

Key Features

  • Support for Low-Voltage Operation: The SN74LV594AD operates at a wide range of supply voltages from 2 V to 5.5 V, making it versatile for various applications.
  • High-Speed Performance: This device is capable of high-speed operation, with typical shift frequency at 5 V being 33 MHz, ensuring efficient data handling in high-speed systems.
  • 3-State Outputs: The 3-state outputs allow for direct connection to a bus-organized system. By placing the output in a high-impedance state, multiple devices can share the same bus without interference.
  • Edge-Triggered Clocking: The SN74LV594AD features an edge-triggered clock (CLK) input which simplifies the timing design of synchronous systems.
  • Output Enable (OE) Feature: The output enable (OE) input allows users to place the eight outputs in either a normal logic state or the high-impedance state, thus controlling the output from the register.

Applications

The SN74LV594AD is ideal for a variety of applications including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • LED displays and indicators
  • System address registers

Package and Quality

The device is offered in a slim SOIC package, which is surface-mountable and occupies less space on a printed circuit board, promoting a more compact design for modern electronic devices. The SN74LV594AD is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range, making it suitable for industrial applications.

In summary, the SN74LV594AD from Texas Instruments is a versatile, high-speed 8-bit shift register with multiple features designed for low-voltage operation and compatibility with a range of electronic applications. Its robust packaging and temperature resilience make it a reliable choice for designers looking to implement efficient data processing in their systems.

You May Also Be Interested in

ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6968 $51.2392
46+ $2.2128 $101.7888
70+ $2.1437 $150.0590
97+ $2.0745 $201.2265
125+ $2.0054 $250.6750
167+ $1.7979 $300.2493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess