The SN74LV541ATRGYR is a high-performance octal buffer and driver designed by Texas Instruments to provide efficient and reliable data transmission with 3-state outputs. This integrated circuit is part of the SN74LV family, which is known for its low-voltage operation and high drive strength, making it an ideal choice for interfacing with high-speed and power-sensitive applications.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 2 V to 5.5 V, accommodating a wide range of applications and compatible with TTL levels.
- Output Drive Capability: Can drive up to 24 mA at 5 V, providing strong signal transmission that minimizes data loss.
- Speed: Fast propagation delays and output transition times suitable for high-speed data transmission.
- Package: Offered in a compact 20-pin VQFN (RGY) package, optimized for reduced space and weight in circuit designs.
- Temperature Range: Operable over an industrial temperature range from -40°C to 85°C.
Applications:
The SN74LV541ATRGYR is versatile and can be used in a variety of applications, including:
- Memory address drivers
- Data transmission lines
- Bus-oriented systems
- Buffer memory address registers
- Input/output port drivers
Quality and Reliability:
Texas Instruments is committed to providing high-quality and reliable components. The SN74LV541ATRGYR is no exception, and it is manufactured to meet stringent industry standards. It is RoHS compliant, ensuring that it meets environmental regulations and is free from hazardous substances.
Ordering Information:
The product is available in tape and reel packaging, facilitating easy integration into automated assembly processes. For ordering, use the full part number SN74LV541ATRGYR to ensure the correct specification of the octal buffer/driver with 3-state outputs.