EN
  • EN
  • DE

LTC4156IUFD#TRPBF

Part No LTC4156IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BAT CHG IRON PHOSPHT 1C 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168835-LTC4156IUFD#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Series PowerPath™
Package Tape & Reel (TR)
Product Status Active
Battery Chemistry Lithium Iron Phosphate
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 3.7A
Ultra Librarian 3D Model Ultra Librarian LTC4156IUFD#TRPBF CAD Model

Description

Product Overview: LTC4156IUFD#TRPBF

The LTC4156IUFD#TRPBF is a highly integrated and sophisticated power management IC designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is engineered to cater to the demanding needs of portable devices that require efficient power management solutions.

Key Features

  • PowerPath™ Management: The LTC4156 features advanced PowerPath management, which allows for seamless transitions between multiple power sources such as USB, wall adapters, and batteries, ensuring uninterrupted operation of the device.
  • High Efficiency: With its high-efficiency battery charging capabilities, the LTC4156 promotes extended battery life and reduces heat generation, making it ideal for compact and portable applications.
  • Ideal Diode Controller: The integrated ideal diode controller facilitates low loss power delivery from the battery when the input power source is unavailable or insufficient.
  • Wide Input Voltage Range: The LTC4156 operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with numerous applications.
  • Adjustable Charging Profiles: Users can adjust the charging profiles to suit different battery chemistries and capacities, providing a versatile solution for various types of rechargeable batteries.

Applications

The LTC4156IUFD#TRPBF is suitable for a wide array of applications, especially where efficient power management and battery charging are critical. These applications include:

  • Portable Medical Devices
  • Handheld Instruments
  • Industrial Handhelds
  • USB-Powered Gadgets
  • Backup Battery Systems

Package and Availability

The LTC4156IUFD#TRPBF comes in a compact QFN package that is designed for space-constrained applications. The product is available in tape and reel packaging, denoted by the TRPBF suffix, which facilitates efficient assembly processes for high-volume production.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4156IUFD#TRPBF is no exception. It is built to meet high industry standards, ensuring stable performance and longevity in a variety of operating conditions.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess