EN
  • EN
  • DE

HMC792ALP4ETR

Part No HMC792ALP4ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 15.75DB 24VFQFN / RF Attenuators 15.75dB 0 Hz ~ 6 GHz 50 Ohms 715mW 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Attenuation Value 15.75dB
Frequency Range 0 Hz ~ 6 GHz
Power (Watts) 715mW
Impedance 50 Ohms
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC792
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873801-HMC792ALP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC792ALP4ETR CAD Model

Description

Product Overview: HMC792ALP4ETR by Analog Devices Inc.

The HMC792ALP4ETR is a high-performance, fractional-N phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) from the renowned manufacturer, Analog Devices Inc. This advanced RF component is designed to meet the stringent requirements of fast-switching and low phase noise applications in the modern communication and aerospace industries.

Key Features:

  • Frequency Range: The VCO provides a wide frequency range, making it suitable for a variety of applications.
  • Low Phase Noise: The device exhibits exceptionally low phase noise performance, which is critical for high-quality signal generation and data integrity.
  • Fast Switching: Its fast frequency switching capability enables quick adaptation to different channels and signal conditions, enhancing system performance and flexibility.
  • Integrated Solution: By combining a PLL and VCO in a single package, the HMC792ALP4ETR saves space and simplifies design, reducing the overall complexity of RF systems.
  • Programmable: The device offers programmable features, allowing designers to tailor its performance to specific application requirements.

Applications:

The HMC792ALP4ETR is ideal for a range of applications, including but not limited to:

  • Wireless infrastructure (base stations, backhaul)
  • Test and measurement equipment
  • Satellite communications systems
  • Defense and aerospace electronics

Package and Quality:

Encased in a compact LFCSP (Lead Frame Chip Scale Package) with a footprint of 4x4 mm, the HMC792ALP4ETR is designed for space-constrained environments while providing excellent thermal performance. Analog Devices Inc. ensures the highest quality and reliability, complying with industry-standard manufacturing processes and rigorous testing protocols.

In summary, the HMC792ALP4ETR from Analog Devices Inc. is a versatile, high-performance PLL with an integrated VCO that delivers outstanding phase noise and fast switching characteristics. Its programmable nature and compact design make it a top choice for engineers looking to enhance their RF designs across a multitude of high-demand applications.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5869 $53.1738
5+ $21.8149 $109.0745
8+ $21.1332 $169.0656
10+ $20.4515 $204.5150
13+ $19.7698 $257.0074
17+ $17.7246 $301.3182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess