EN
  • EN
  • DE

TLV320AIC1103ZQER

Part No TLV320AIC1103ZQER
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC PCM CODEC 2.7V 80-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PCM
Data Interface PCM Audio Interface
Resolution (Bits) 15 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 033012-TLV320AIC1103ZQER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC1103ZQER CAD Model

Description

TLV320AIC1103ZQER - Audio Codec from Texas Instruments

The TLV320AIC1103ZQER is a versatile and high-performance audio codec from Texas Instruments, designed to cater to a wide array of audio applications. This codec integrates both analog-to-digital and digital-to-analog converters, making it an ideal solution for applications that require high-quality audio conversion and playback.

Key Features:

  • Audio Quality: The TLV320AIC1103ZQER delivers exceptional audio quality with its high signal-to-noise ratio (SNR), ensuring clear and crisp audio reproduction.
  • Power Efficiency: Designed with power-sensitive applications in mind, this codec consumes low power, thereby extending battery life in portable devices.
  • Flexibility: It supports various audio data interface formats, including I2S, making it highly adaptable to different system architectures.
  • Integration: The device comes with integrated programmable gain amplifiers and an on-chip headphone driver, reducing the need for external components and simplifying the overall design.
  • Sampling Rates: It supports multiple sampling rates, allowing for flexibility in audio processing and playback.

Applications:

The TLV320AIC1103ZQER is suitable for a broad range of applications, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Bluetooth Headsets
  • Audio Docking Stations
  • Home Audio Systems
  • Automotive Audio Systems

Package and Quality:

This codec is available in a compact QFN package, making it ideal for space-constrained applications. The device is also lead-free and RoHS compliant, ensuring adherence to environmental standards and regulations.

Technical Support and Resources:

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, on the Texas Instruments website. Additionally, TI provides comprehensive technical support to assist with design integration and troubleshooting.

You May Also Be Interested in

ams
Lowest to $3.2271
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3118 $50.4944
20+ $5.1790 $103.5800
30+ $5.0171 $150.5130
42+ $4.8553 $203.9226
54+ $4.6934 $253.4436
72+ $4.2079 $302.9688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess