EN
  • EN
  • DE

SN74LV4066APWRG4

Part No SN74LV4066APWRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X1 14TSSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 12ns, 12ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 5.5pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74LV4066
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261759-SN74LV4066APWRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV4066APWRG4 CAD Model

Description

The SN74LV4066APWRG4 is a high-performance, quad bilateral analog switch integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile component is essential for various applications that require efficient routing of analog or digital signals.

Key Features:

  • Wide Operating Voltage: The device operates over a broad voltage range from 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Low On-State Resistance: Characterized by a low on-state resistance (typically 25 Ω at 4.5V), this switch ensures minimal signal distortion and power loss.
  • High-Speed Switching: Fast switching speeds are a hallmark of the SN74LV4066APWRG4, with a typical turn-on time of 8 ns and turn-off time of 6 ns at 4.5V, ensuring quick response in critical applications.
  • Low Crosstalk: The switch is designed to minimize crosstalk between switches, which is crucial for maintaining signal integrity in complex systems.
  • Low Power Consumption: With its low power requirements, this device helps in reducing the overall power consumption of electronic systems, making it ideal for battery-operated devices.

Applications:

The SN74LV4066APWRG4 is typically used in a variety of applications, including:

  • Signal gating
  • Modulators/demodulators
  • Communication systems
  • Analog-to-digital and digital-to-analog conversion systems
  • Sample-and-hold circuits

Package and Quality:

Enclosed in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, the SN74LV4066APWRG4 is designed for surface-mount technology, enabling compact and reliable integration into electronic systems. TI ensures the highest quality through rigorous testing and quality control processes, making the SN74LV4066APWRG4 a reliable choice for designers and engineers.

With its combination of performance, versatility, and reliability, the SN74LV4066APWRG4 from Texas Instruments stands out as a superior choice for implementing quad bilateral analog switches in modern electronic designs.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2063 $50.5435
595+ $0.1693 $100.7335
915+ $0.1640 $150.0600
1,265+ $0.1587 $200.7555
1,630+ $0.1535 $250.2050
2,185+ $0.1376 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,145 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess