EN
  • EN
  • DE

ADM699ARZ

Part No ADM699ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.65 WD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 009045-ADM699ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM699ARZ CAD Model

Description

ADM699ARZ - Voltage Monitoring IC by Analog Devices Inc.

The ADM699ARZ is a sophisticated voltage monitoring integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This IC is engineered to provide reliable monitoring and control of the power supply voltage in electronic systems, ensuring the proper function and stability of the device it is integrated into.

Key Features

  • Precision Voltage Monitoring: The ADM699ARZ offers precise monitoring of the power supply voltage with a tight accuracy, making it ideal for critical applications where voltage levels are crucial for system stability.
  • Programmable Reset Threshold: Users can program the reset threshold voltage to meet the specific requirements of their application, providing greater flexibility and control over the monitoring process.
  • Low Power Consumption: This IC is designed to operate with very low power consumption, which is essential for battery-powered devices and energy-efficient applications.
  • Reset Time Delay: The device includes an adjustable time delay feature for the reset output, allowing designers to tailor the reset signal timing to the needs of their system.
  • Wide Operating Temperature Range: The ADM699ARZ is capable of operating over a broad temperature range, ensuring reliable performance in a variety of environments.

Applications

The ADM699ARZ is versatile and can be employed in numerous applications, such as:

  • Microprocessor systems
  • Industrial controls
  • Portable battery-powered devices
  • Intelligent instruments
  • Data acquisition systems

Package and Availability

The ADM699ARZ comes in a compact SOIC package, which is suitable for space-constrained applications. It is available for purchase through various distributors and directly from Analog Devices Inc., making it accessible for both small-scale projects and large-volume production.

Conclusion

With its precision voltage monitoring, programmable features, and low power consumption, the ADM699ARZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems. Its robust design and wide temperature operating range make it suitable for a diverse array of applications, from simple consumer electronics to complex industrial systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0140 $54.0420
7+ $14.7807 $103.4649
11+ $14.3188 $157.5068
15+ $13.8569 $207.8535
19+ $13.3950 $254.5050
25+ $12.0094 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess