EN
  • EN
  • DE

SN74LV4053ADGVRG4

Part No SN74LV4053ADGVRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description TRIPLE 2-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS | IC MUX/DEMUX TRIPLE 2X1 16TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Supply Voltage , Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 8.2pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -45dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TFSOP
Supplier Device Package 16-TVSOP
Family Part Number SN74LV4053A
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255307-SN74LV4053ADGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV4053ADGVRG4 CAD Model

Description

Product Overview: SN74LV4053ADGVRG4

The SN74LV4053ADGVRG4 is a high-performance, triple 2-channel analog multiplexer and demultiplexer from Texas Instruments, designed to operate from a single 2-V to 5.5-V supply. This versatile integrated circuit (IC) is part of the 74LV family and features low-voltage logic, which makes it compatible with TTL-level logic signals. It is ideal for a wide range of applications, including signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems.

Key Features

  • Multiple Configuration Options: The device can work as three 2-channel multiplexers or one 6-channel multiplexer, providing flexibility in application design.
  • Low On-State Resistance: Characterized for operation from 2 V to 5.5 V, the on-state resistance is typically 70 ohms at 4.5 V, ensuring minimal signal distortion.
  • Low Crosstalk Between Switches: This IC maintains excellent signal integrity with minimal crosstalk, making it suitable for high-frequency applications.
  • Low Power Consumption: With a typical supply current of only 20 µA, the SN74LV4053ADGVRG4 is energy-efficient, which is crucial for battery-powered devices.
  • Wide Operating Temperature Range: The device is functional over a broad temperature range from -40°C to 85°C, appropriate for various environmental conditions.

Applications

The SN74LV4053ADGVRG4 is a versatile component that can be used in numerous applications, including:

  • Communication systems
  • Data acquisition systems
  • Audio and video signal routing
  • Analog/digital multiplexing
  • Sample and hold circuits
  • Medical equipment

Package and Quality

The device is available in a compact TVSOP (Thin Shrink Small Outline Package) with 16 pins, identified by the DGVR suffix in the part number. This package is designed for space-constrained applications. Additionally, the SN74LV4053ADGVRG4 adheres to Texas Instruments' stringent quality standards, ensuring reliable performance for critical applications.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,752 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess