EN
  • EN
  • DE

SN74LV32PW

Part No SN74LV32PW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-OR GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255253-SN74LV32PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV32PW CAD Model

Description

SN74LV32PW: Quad 2-Input Positive-OR Gate from Texas Instruments

The SN74LV32PW from Texas Instruments is a high-performance, quad 2-input positive-OR gate that operates from a voltage range of 2 V to 5.5 V. This device is specifically designed to support the low-voltage operation and ensure minimal power consumption while maintaining high-speed operation. It is a part of the SN74LV family, which is known for its low-voltage logic integrated circuits.

With its small footprint, the SN74LV32PW is housed in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, making it an ideal choice for space-constrained applications. The device's inputs are compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy interfacing with older logic families, while also being optimized for use with 3.3 V or 5 V systems.

The SN74LV32PW is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of industrial and commercial temperature ranges. This makes it suitable for use in various applications, including computing, telecommunications, networking, and consumer electronics.

Key features of the SN74LV32PW include:

  • Wide Operating Voltage Range: 2 V to 5.5 V
  • Support for Mixed-Mode Voltage Operation
  • High On-Output Current: 12 mA typical
  • Low Power Consumption: ICC is only 20 μA maximum
  • Latch-Up Performance Exceeds 250 mA Per JESD 17
  • ESD Protection Exceeds JESD 22

With its robust design and compatibility with a wide range of operating conditions, the SN74LV32PW is a versatile component for designers looking to create efficient and reliable digital logic systems. Its capacity to handle significant current on the output also makes it a practical choice for driving LEDs or other low-power devices directly.

Overall, the SN74LV32PW is an essential building block for digital circuit designers who require a dependable, low-voltage solution for OR gate logic operations. Its integration into systems contributes to the optimization of power usage without sacrificing speed or functionality.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess