EN
  • EN
  • DE

TPS3809K33

Part No TPS3809K33
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-PIN SUPPLY VOLTAGE SUPERVISORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272408-TPS3809K33
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Portable Devices, Automotive, Industrial, Commercial
Ultra Librarian 3D Model Ultra Librarian TPS3809K33 CAD Model

Description

The TPS3809K33 from Texas Instruments is a high-precision voltage supervisor designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. This device ensures that the system's microcontroller or processor operates only under adequate power supply conditions, thereby safeguarding the system from erratic behavior due to low voltage levels.

Key Features:

  • Voltage Threshold: The TPS3809K33 has a fixed-sense threshold voltage of 3.3V, which is ideal for systems operating at this standard supply voltage.
  • Low Current Consumption: With a typical quiescent current of only 9µA, this voltage supervisor is an energy-efficient solution for battery-powered applications.
  • Reset Time Delay: It features a programmable time delay for the reset signal, providing flexibility to accommodate various system requirements.
  • Manual Reset: A manual reset input is available, allowing the user to trigger a reset event as needed.
  • Reset Output: The open-drain reset output ensures compatibility with a variety of logic levels and can be wire-connected to achieve an OR-tied configuration for multiple power supplies.
  • Temperature Range: The device operates over a wide temperature range of -40°C to +85°C, making it suitable for industrial applications.

Applications:

The TPS3809K33 is versatile and can be used in a wide array of applications that require reliable voltage monitoring, including:

  • Microcontrollers and digital systems
  • Portable/battery-powered equipment
  • Industrial controls
  • Embedded systems
  • Computing devices

Package and Availability:

The TPS3809K33 voltage supervisor is available in a small SOT-23 package, which is suitable for space-constrained applications. Texas Instruments provides comprehensive technical support and documentation, making integration into your system straightforward and efficient.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2784 $55.6704
14+ $7.6131 $106.5834
21+ $7.3752 $154.8792
29+ $7.1373 $206.9817
37+ $6.8994 $255.2778
49+ $6.1857 $303.0993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess