Product Overview: SN74LV27ADGVRG4
The SN74LV27ADGVRG4 is a high-performance, low-voltage triple 3-input positive NOR gate IC designed and manufactured by Texas Instruments. This integrated circuit is part of the SN74 family, which is renowned for its reliability and versatility in a wide range of digital applications. The SN74LV27ADGVRG4 operates with a voltage range of 2V to 5.5V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
Key Features
- Logic Type: Triple 3-Input Positive NOR Gate
- Supply Voltage (VCC): 2V to 5.5V
- Output Current: ±4 mA
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TVSOP-16
- Propagation Delay Time: Varies with supply voltage, with a typical delay of 4.2 ns at 5V
- Logic Level - Low: 0.8V Max at 2.7V to 3.3V
- Logic Level - High: 2V Min at 2.7V to 3.3V
Applications
The SN74LV27ADGVRG4 is ideal for a multitude of digital applications where low power consumption and stable operation are required. It is commonly used in:
- Computing systems
- Telecommunications
- Signal processing
- Data management devices
- Industrial control systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products, and the SN74LV27ADGVRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is RoHS compliant and is designed with the intent of operational excellence, ensuring long-term reliability and performance in critical applications.
Environmental Compliance
The SN74LV27ADGVRG4 adheres to environmental standards, including compliance with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes it a suitable choice for eco-conscious businesses and applications.