EN
  • EN
  • DE

SN74LV244ATDWR

Part No SN74LV244ATDWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74LV
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74LV244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LV244ATDWRG4, SN74LV244ATDWRE4, -SN74LV244ATDWR-NDR, SN74LV244ATDWRE4-ND, -296-19257-1-ND, 296-19257-1, 296-19257-2, 296-19257-6, -SN74LV244ATDWRG4, -SN74LV244ATDWRE4-NDR, SN74LV244ATDWRG4-ND, -296-19257-1, -SN74LV244ATDWRG4-NDR, -SN74LV244ATDWRE4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896711-SN74LV244ATDWR
Ultra Librarian 3D Model Ultra Librarian SN74LV244ATDWR CAD Model

Description

Product Overview: SN74LV244ATDWR from Texas Instruments

The SN74LV244ATDWR is a high-performance, octal buffer/driver from Texas Instruments, designed to operate with a wide voltage range of 2V to 5.5V. This device is particularly suitable for driving bus lines or buffer memory address registers due to its high-drive outputs, which can sink up to 24 mA and source up to 24 mA. It belongs to the 74LV family, which is known for its low-voltage operation and low power consumption, making it ideal for use in battery-powered and portable applications.

The SN74LV244ATDWR comes in a wide-body SOIC (Small Outline Integrated Circuit) package with 20 pins, ensuring a compact footprint while providing robust connection points for printed circuit boards (PCBs). The device features two separate enable inputs (1G and 2G) which control four buffers each, allowing for greater flexibility in the control of data flow through the device.

With its 3-state outputs, the SN74LV244ATDWR can be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is a crucial feature for implementing bus-oriented systems. This characteristic also allows for the direct connection of multiple outputs to a bus, providing a wired-OR configuration.

Key features of the SN74LV244ATDWR include:

  • Wide Operating Voltage Range: 2V to 5.5V
  • High-Drive Outputs: -24 mA IOL, 24 mA IOH
  • Low Power Consumption: ICC of 20 µA Max
  • Multiple Enable Inputs for Flexible Control
  • 3-State Outputs for Bus Aggregation
  • Wide-Body SOIC-20 Package for Easy PCB Integration

Whether you're designing microprocessor or microcomputer systems, the SN74LV244ATDWR is engineered to provide reliable buffer and driver capabilities with the low-power requirements and high noise immunity needed in modern electronic applications. Its compatibility with 5V TTL logic and ability to interface with the high-speed properties of CMOS makes it a versatile choice for mixed-technology environments.

Overall, the SN74LV244ATDWR from Texas Instruments is a testament to their commitment to providing high-quality, reliable components for a wide range of electronic applications, from consumer electronics to industrial automation systems.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6373 $50.9840
195+ $0.5230 $101.9850
300+ $0.5066 $151.9800
410+ $0.4903 $201.0230
530+ $0.4739 $251.1670
710+ $0.4249 $301.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess