The SN74LV244APWG4 is a high-performance, octal buffer and line driver designed to facilitate low-voltage operation while providing robust high-speed performance. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of the SN74 family, known for its reliability and versatility in various electronic applications.
Key Features
- Logic Type: Octal Buffer/Driver with 3-state outputs
- Number of Channels: 8 channels that ensure multiple signal buffering
- Operating Voltage: 2 V to 5.5 V, enabling use in a wide range of applications
- Output Current: -24 mA / 24 mA, providing sufficient drive capability
- IC Package Type: TSSOP, a space-saving package ideal for compact circuit designs
- Propagation Delay Time: Fast propagation delay, ensuring high-speed operation
Applications
The SN74LV244APWG4 is suitable for a variety of applications that require buffer or line driver capabilities. It is commonly used in:
- Data transmission systems
- Memory address drivers
- Bus-oriented systems
- Microprocessor or microcontroller extension
Performance and Quality
With Texas Instruments' commitment to quality, the SN74LV244APWG4 is designed to meet the stringent requirements of the modern electronic industry. It features a wide operating temperature range and is fabricated with advanced semiconductor technology for enhanced performance. The device also supports low-voltage operation, which is critical for battery-powered and portable devices.
Environmental and Regulatory Compliance
The SN74LV244APWG4 adheres to environmental standards, ensuring that it is compliant with RoHS directives and is free from harmful substances. Texas Instruments also ensures that its products meet industry-specific regulations, providing confidence and reliability to customers globally.
Whether you're designing for consumer electronics, industrial applications, or sophisticated communication systems, the SN74LV244APWG4 from Texas Instruments is an excellent choice for high-performance buffering and driving needs.