EN
  • EN
  • DE

SN74LV244ADWRG4

Part No SN74LV244ADWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LV244
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259498-SN74LV244ADWRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV244ADWRG4 CAD Model

Description

Product Overview: SN74LV244ADWRG4

The SN74LV244ADWRG4 from Texas Instruments is a high-performance, octal buffer and line driver designed to ensure smooth data flow in high-speed digital systems. This integrated circuit is part of the SN74 family, renowned for its reliability and versatility in various electronic applications.

The SN74LV244ADWRG4 features eight non-inverting buffers with 3-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers. The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, providing a more efficient and clean signal transmission.

Constructed with advanced silicon-gate CMOS technology, this device boasts a low power consumption, which is critical for energy-sensitive designs. It operates at a voltage range of 2.7V to 3.6V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with 5V systems when powered at 3.3V.

The SN74LV244ADWRG4 offers a wide operating temperature range from -40°C to +85°C, ensuring stable performance across various environmental conditions. This robust temperature tolerance makes it a reliable choice for industrial and automotive applications, where extreme conditions are commonplace.

Designed in a 20-pin SOIC (Small Outline Integrated Circuit) package, the SN74LV244ADWRG4 is optimized for space-constrained applications while providing adequate heat dissipation. Its surface-mount design allows for streamlined manufacturing processes, enabling more compact and densely populated PCB (Printed Circuit Board) layouts.

With its fast propagation delays and high current drive capability, the SN74LV244ADWRG4 is well-suited for driving capacitive loads while maintaining signal integrity. This makes it an excellent choice for data communication, computing, and high-speed signal processing applications where reliable data transfer is paramount.

In summary, the SN74LV244ADWRG4 is a versatile, high-quality octal buffer and line driver that delivers efficient, reliable performance for a wide array of digital systems. Its advanced features and robust design make it a valuable component for engineers looking to enhance their circuit designs with a trusted solution from Texas Instruments.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5951 $50.5835
180+ $0.5575 $100.3500
280+ $0.5387 $150.8360
400+ $0.5010 $200.4000
520+ $0.4822 $250.7440
650+ $0.4633 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,110 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess