EN
  • EN
  • DE

SN74HC240APWRG4

Part No SN74HC240APWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 3ST OCTAL 20TSSOP / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 795008-SN74HC240APWRG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC240
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74HC240APWRG4 CAD Model

Description

SN74HC240APWRG4 Octal Buffer/Line Driver from Texas Instruments

The SN74HC240APWRG4 is a high-quality octal buffer and line driver designed to provide bidirectional drive currents for bus-oriented systems. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is part of the 'HC' logic family, which is well-known for its high-speed CMOS technology.

This versatile device features eight independent buffers with 3-state outputs, which can be used as either line drivers or receivers. Each buffer has two operational modes: non-inverting with active-high enable inputs and inverting with active-low enable inputs. This flexibility allows for the easy interfacing with different logic levels and provides a convenient way to control the flow of data in digital systems.

The SN74HC240APWRG4 operates over a wide voltage range from 2V to 6V, making it compatible with various logic families and ensuring reliable operation in a broad spectrum of applications. Its robust design allows it to drive up to 15 LSTTL loads, which is significant for interfacing with legacy systems and ensuring compatibility with a wide range of digital components.

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor under the part number SN74HC240APWRG4, which provides a compact footprint while still offering excellent thermal performance. This package is ideal for space-constrained applications where board real estate is at a premium.

Key features of the SN74HC240APWRG4 include:

  • Wide operating voltage range (2V to 6V)
  • High noise immunity characteristic of CMOS devices
  • Low power consumption
  • 8 independent 3-state outputs
  • High drive capability (15 LSTTL loads)
  • Multiple operational modes (non-inverting and inverting)
  • Compact TSSOP packaging

The SN74HC240APWRG4 is ideal for a variety of digital applications including signal buffering, bus driving, and memory address driving. Its reliability and versatility make it a go-to component for engineers and designers looking to build robust digital systems with high-speed performance and interoperability.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess