EN
  • EN
  • DE

SZMMSZ24T1G

Part No SZMMSZ24T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features Zener Diode 24 V 500 mW ±5% Surface Mount SOD-123
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name SZMMSZ24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMMSZ24T1G-ND, SZMMSZ24T1GOSTR, SZMMSZ24T1GOSCT, SZMMSZ24T1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898808-SZMMSZ24T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ24T1G CAD Model

Description

The ON Semiconductor SZMMSZ24T1G is a high-quality Zener diode designed for providing excellent voltage regulation with a sharp knee characteristic. This precision Zener diode offers a nominal Zener voltage of 24V with a tolerance of ±5%, making it an ideal choice for a wide range of applications that require precise voltage control.

Key Features:

  • Zener Voltage: 24V with a ±5% tolerance, providing a precise voltage reference for your circuit designs.
  • Power Dissipation: Capable of dissipating up to 500mW of power, ensuring reliable performance in a variety of operating conditions.
  • Package: The SZMMSZ24T1G comes in a compact SOD-123 surface-mount package, which saves valuable board space and is suitable for high-density circuit designs.
  • Operating Temperature Range: This Zener diode can operate over a broad temperature range from -55°C to +150°C, allowing for use in environments with varying temperatures.
  • Standard Zener Breakdown Voltage Range: With a standard breakdown voltage range, this component is versatile for use in multiple applications.

Applications:

The SZMMSZ24T1G is designed to meet the needs of various electronic applications, including but not limited to:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computers and peripherals
  • Telecommunication devices

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SZMMSZ24T1G is no exception. It is produced with the highest manufacturing standards, ensuring that each diode meets the company's rigorous specifications for performance and reliability.

Environmental Compliance:

Adhering to ON Semiconductor's dedication to environmental responsibility, the SZMMSZ24T1G is compliant with RoHS (Restriction of Hazardous Substances) directives, making it a suitable choice for eco-conscious manufacturers and designers who prioritize sustainability in their products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,070+ $0.0559 $115.7130
3,200+ $0.0542 $173.4400
4,410+ $0.0524 $231.0840
5,710+ $0.0506 $288.9260
7,635+ $0.0454 $346.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess