Product Overview: SN74LV240ANSR by Texas Instruments
The SN74LV240ANSR is a high-performance, octal buffer and line driver designed to provide optimal support for your digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is engineered to deliver both high-speed and low-power operation. The SN74LV240ANSR operates at a voltage range from 2.7V to 3.6V, making it an excellent choice for interfacing with modern low-voltage components.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 2.7V to 3.6V, suitable for battery-operated and low-voltage applications
- Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring compatibility with various logic families
- Operating Temperature Range: -40°C to 85°C, providing reliable performance across a wide range of environmental conditions
- Package: The device comes in a 20-pin SOP (Small Outline Package) that is both space-saving and easy to mount on printed circuit boards
Applications
The SN74LV240ANSR is versatile and can be used in a variety of digital systems. Its main applications include:
- Buffering and driving bus lines in computing and telecommunications systems
- Interfacing and signal translation between different voltage logic levels
- Supporting high-speed data transmission with its low propagation delay feature
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV240ANSR is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring a reliable and durable component for your electronic designs. With Texas Instruments' advanced manufacturing techniques, you can expect consistent performance and longevity from this product.
Ordering and Packaging
The SN74LV240ANSR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For ordering, the product is identified by its unique part number, SN74LV240ANSR, which should be referenced to ensure the correct specification of the octal buffer and line driver.
Whether you're designing a new system or upgrading an existing one, the SN74LV240ANSR from Texas Instruments is an excellent choice for ensuring robust and efficient digital signal processing.