EN
  • EN
  • DE

SN74LV1T00DBVR

Part No SN74LV1T00DBVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP SOT23-5 / NAND Gate IC 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Product Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.6V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.58V ~ 0.8V
Input Logic Level - High 0.94V ~ 2.1V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74LV1T00
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850206-SN74LV1T00DBVR
Ultra Librarian 3D Model Ultra Librarian SN74LV1T00DBVR CAD Model

Description

Product Overview: SN74LV1T00DBVR from Texas Instruments

The SN74LV1T00DBVR is a single, 2-input positive-NAND gate device designed by Texas Instruments, a leader in semiconductor technology. This high-performance component is part of the 74LV family, which operates at a voltage range of 1.65 V to 5.5 V. This feature makes the SN74LV1T00DBVR suitable for interfacing with both 3.3 V and 5 V systems, offering a versatile solution for various digital logic applications.

The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Despite its small size, the SN74LV1T00DBVR does not compromise on performance, delivering fast switching characteristics with a typical propagation delay (tpd) of only 2.9 ns at 5 V. This makes it an excellent choice for high-speed logic systems where response time is critical.

Additionally, the SN74LV1T00DBVR is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. This temperature resilience, combined with its low power consumption, makes the device suitable for use in portable and battery-powered applications, as well as industrial and automotive systems.

The input and output structures of the SN74LV1T00DBVR provide high-impedance states to prevent unwanted power consumption when the device is powered down. This feature helps in reducing power usage when the device is in standby mode, contributing to energy-efficient designs.

The logic level thresholds of the SN74LV1T00DBVR are designed to be compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing systems without the need for additional level-shifting components. This compatibility, along with its Schmitt-trigger inputs that provide hysteresis to enhance noise immunity, make the device a robust and reliable choice for complex digital circuits.

In summary, the SN74LV1T00DBVR from Texas Instruments is a versatile, high-performance NAND gate logic device that provides designers with a compact, efficient, and reliable solution for a broad range of digital applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1775 $50.5875
690+ $0.1456 $100.4640
1,065+ $0.1411 $150.2715
1,470+ $0.1365 $200.6550
1,895+ $0.1320 $250.1400
2,540+ $0.1183 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,791 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess