EN
  • EN
  • DE

SN74LV164APW

Part No SN74LV164APW
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTER PAR-OUT 8BIT 14TSSOP / 8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Part Number Series 74LV164
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814321-SN74LV164APW
Ultra Librarian 3D Model Ultra Librarian SN74LV164APW CAD Model

Description

Product Overview: SN74LV164APW

The SN74LV164APW is a high-performance, 8-bit serial-in, parallel-out shift register designed by Texas Instruments. This integrated circuit is part of the 74LV family, which operates on a low-voltage range. The SN74LV164APW is optimized for use in systems that require a high-speed, low-power serial-to-parallel data conversion.

This device features two serial data inputs (A and B) that allow for either single or dual input modes. The eight parallel outputs (Q0 to Q7) present the data in a non-inverted fashion. The SN74LV164APW operates over a wide voltage range from 2V to 5.5V, making it compatible with TTL levels and suitable for interfacing with both 3.3V and 5V systems.

The chip's clock input is edge-triggered, enabling data to be shifted on the rising edge of the clock pulse. Additionally, the device includes a clear function (CLR) that, when activated, resets all outputs to a low state, providing a quick way to clear the register.

Key Features:

  • 8-bit serial input/parallel output shift register
  • Dual serial data inputs for parallel loading
  • Wide operating voltage range (2V to 5.5V)
  • Direct interface with TTL levels
  • Edge-triggered clock input
  • Asynchronous clear function
  • Available in TSSOP (Thin Shrink Small Outline Package) form
  • Low power consumption
  • High-speed performance

The SN74LV164APW is available in a 14-pin TSSOP package, ensuring a compact footprint for space-constrained applications. Its low power consumption, combined with its high-speed capabilities, make it an excellent choice for a broad range of applications, including microprocessor expansion, serial-to-parallel data conversion, and digital signal processing.

Texas Instruments provides detailed datasheets, application notes, and support resources to aid designers in implementing the SN74LV164APW into their projects efficiently and effectively.

You May Also Be Interested in

Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3031 $50.0115
355+ $0.2839 $100.7845
550+ $0.2743 $150.8650
785+ $0.2551 $200.2535
1,020+ $0.2455 $250.4100
1,275+ $0.2360 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess