EN
  • EN
  • DE
  • IT

KBP01G

Part No KBP01G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 100V 1.5A KBP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 100V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1.5A
Current - Reverse Leakage @ Vr 5μA @ 100V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package KBP
Win Source Part Number 070434-KBP01G
Family Name KBP01G
Introduction Date May 15, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KBP01G CAD Model

Description

Introducing the KBP01G Bridge Rectifier from Diodes Incorporated

The KBP01G is a highly efficient and robust bridge rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This electronic component is specifically engineered to convert an alternating current (AC) input into a direct current (DC) output, a vital process for a multitude of electronic applications.

Key Features of the KBP01G

  • High Current Capability: The KBP01G is capable of handling a maximum repetitive peak reverse voltage of 50V, with an average rectified forward current of 1.5A, making it suitable for a wide range of applications that require a moderate power level.
  • Peak Surge Overload Rating: It can withstand a peak surge overload of 50A, ensuring that the device is protected against momentary overload conditions, which is crucial for maintaining the longevity and reliability of both the bridge rectifier and the electronic system it is part of.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances its efficiency by minimizing power loss during the rectification process. This characteristic is particularly beneficial in applications where power efficiency is a priority.
  • High-Temperature Soldering: The terminals are capable of withstanding 260°C for 10 seconds in a solder bath, which indicates that the KBP01G is compatible with high-temperature soldering processes, thereby providing flexibility during manufacturing and ensuring a strong and reliable solder joint.
  • Case: This component is encapsulated in a KBP package, offering a compact, through-hole mounting design that is both durable and easy to install on printed circuit boards (PCBs).

Applications

The KBP01G is ideal for a variety of electronic circuits, including power supplies, adapters, lighting systems, and other general-purpose AC-to-DC rectification needs. Its small footprint and high efficiency make it a popular choice among engineers and designers for compact and reliable power conversion solutions.

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the KBP01G is no exception. It is constructed with high-quality materials and is subjected to rigorous testing to ensure it meets the industry standards for performance and reliability. With the KBP01G, designers can expect consistent performance and durability in their electronic projects.

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $70.2418
Microchip Technology
BRIDGE RECT 1P 600V 90A SOT-227
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 15A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.4KV 25A D-34
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 1A DBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3768 $56.5200
365+ $0.3091 $112.8215
565+ $0.2995 $169.2175
775+ $0.2899 $224.6725
1,000+ $0.2801 $280.1000
1,340+ $0.2512 $336.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess