The SN74LV163AD is a high-performance, low-voltage 4-bit binary counter from Texas Instruments, renowned for its reliability and versatility in digital systems. This integrated circuit is part of the 'LV' family, which stands for 'Low-Voltage', indicating its operation at a reduced power supply level compared to standard logic ICs.
Key Features
- Logic Family: The SN74LV163AD is part of the LV logic family, which is designed to operate at a nominal voltage of 3.3V, making it compatible with many modern low-voltage systems.
- Counting Sequence: It supports a synchronous 4-bit binary counting sequence, providing precise counting capabilities for digital applications.
- High-Speed Operation: This device is capable of high-speed operation, with a typical clock frequency of up to 60 MHz, ensuring quick response times in fast-paced applications.
- Output Capability: The counter features a direct clear function and fully buffered outputs, which can drive 15 LSTTL loads, providing robust signal transmission.
- Package Type: It comes in a 16-pin SOIC (Small-Outline Integrated Circuit) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained designs.
Applications
The SN74LV163AD is commonly used in a variety of digital systems where precise counting is essential. These include:
- Industrial control systems
- Consumer electronics
- Communication infrastructure
- Computer systems
- Automotive electronics
Technical Specifications
Below are some of the key technical specifications of the SN74LV163AD:
- Supply Voltage (VCC): 2 V to 5.5 V
- Operating Temperature Range: -40°C to 85°C
- Logic Technology: CMOS
- Counting Mode: Synchronous
- Mounting Type: Surface Mount
For detailed information on the SN74LV163AD, refer to the official datasheet provided by Texas Instruments, which includes comprehensive technical data, application notes, and usage guidelines.