EN
  • EN
  • DE

TPS3824-30DBVR

Part No TPS3824-30DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.63V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033883-TPS3824-30DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TPS3824-30DBVR CAD Model

Description

Product Overview: TPS3824-30DBVR by Texas Instruments

The TPS3824-30DBVR is a highly reliable voltage supervisor designed to maintain system integrity by monitoring the supply voltage of digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of their extensive line of voltage supervisors and reset ICs. It is specifically engineered to cater to the needs of applications requiring precise voltage monitoring to prevent data corruption, system failures, and ensure a stable operation.

Key Features

  • Voltage Threshold: The TPS3824-30DBVR has a preset threshold voltage of 3.0V, which is ideal for monitoring 3.3V power supplies. When the monitored voltage falls below this threshold, the device triggers a reset signal to the system.
  • Reset Delay Time: It offers a programmable delay time through an external capacitor, which allows designers to set the duration of the reset signal according to their system requirements.
  • Supply Voltage Range: The device supports a wide supply voltage range from 1.1V to 5.5V, providing flexibility for use in various applications and compatibility with different logic levels.
  • Low Supply Current: With a typical supply current of only 15 μA, the TPS3824-30DBVR is an energy-efficient solution that contributes to the overall power conservation of the system.
  • Reset Output: The open-drain RESET output ensures compatibility with multiple microcontrollers and processors, allowing for seamless integration into a variety of designs.
  • Temperature Range: The device is operational over a wide temperature range of -40°C to +85°C, making it suitable for industrial and commercial applications.
  • Packaging: It comes in a small 5-pin SOT-23 (DBV) package, which is ideal for space-constrained applications.

Applications

The TPS3824-30DBVR is an essential component for systems that cannot afford to operate under uncertain voltage conditions. It is commonly used in:

  • Portable Electronics
  • Microcontroller or Microprocessor-based Systems
  • Data Storage Devices
  • Industrial Controls
  • Networking Equipment

With its precise voltage monitoring capabilities and customizable features, the TPS3824-30DBVR by Texas Instruments is a reliable choice for designers looking to enhance system reliability and protect against the dangers of undervoltage conditions.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0955 $54.7750
100+ $1.0262 $102.6200
155+ $0.9915 $153.6825
220+ $0.9222 $202.8840
285+ $0.8875 $252.9375
355+ $0.8529 $302.7795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,606 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess